处理中...

首页  >  产品百科  >  SiT1618AE-81-XXE-8.192000

SiT1618AE-81-XXE-8.192000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±20ppm 8.192MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-81-XXE-8.192000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-81-XXE-8.192000

SiT1618AE-81-XXE-8.192000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-temperature standard frequency oscillator developed by SiTime Corporation. This product is designed to meet industrial, medical, automotive, and avionics requirements, providing stable and reliable timing solutions in extreme environments. The SiT1618 offers 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, making it suitable for a variety of applications such as industrial sensors, PLC, motor servo, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Key Features:
    - Wide Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Flexible Voltage Support: Operates on supply voltages of 1.8V, 2.5V to 3.3V.
    - Robust Temperature Range: Operates at temperatures from -40°C to 125°C; options down to -55°C are available in other models.
    - Exceptional Frequency Stability: Total frequency stability as low as ±20 ppm.
    - Low Power Consumption: Typical current consumption of 3.4 mA at 1.8V.
    - Compatible Output: Supports LVCMOS/LVTTL output.
    - Standard Package Sizes: Available in 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm².
    - Instant Sampling Option: Supported by Time Machine II and field programmable oscillators.
    - Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Technical Parameters
    The SiT1618 incorporates advanced features to ensure optimal performance across various conditions. Below are the extracted technical specifications:
    | Parameter | Min | Typical | Max | Unit | Conditions |
    |
    | Output Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | 0 | +20 | ppm | Inclusive of initial tolerance, 1st year aging, temperature, voltage, and load variations |
    | Operating Temperature Range| -40°C +125°C | °C | Automotive-grade (-55°C option available) |
    | Supply Voltage | 1.62 3.63 | V
    | Current Consumption 3.4 | 4.5 | mA | No load condition, f = 20 MHz, Vdd = 1.8V |
    | Output Characteristics Duty Cycle: 45%-55%, Rise/Fall Time: 1.0-3.0 ns |
    | Startup Time 5 | ms | Measured from power-on |
    | Standby Current 0.6 | 3.5 | μA | Vdd = 1.8V |
    Additional specifications include integrated phase jitter random values ranging from 0.5 to 2 ps and peak-to-peak period jitter values between 12 and 30 ps under specific frequency and voltage conditions.
    Product Features and Advantages
    The SiT1618 excels with several distinct advantages:
    1. Broad Frequency Range and Precision: The extensive range of 33 frequencies allows for flexibility in diverse applications.
    2. Temperature Resilience: Operating up to 125°C ensures reliability in harsh environments.
    3. Low Power Consumption: The device consumes minimal energy, ideal for battery-operated devices.
    4. Field Programmability: Offers instant sample capabilities via Time Machine II.
    5. Compliance and Safety: Complies with RoHS and REACH standards, ensuring environmental safety.
    Application Cases and Usage Recommendations
    Applications:
    - Industrial Sensors: Monitors environmental changes with precision.
    - Automotive: Ensures timing accuracy in complex electronic systems.
    - Networking Equipment: Provides stable clock signals in outdoor conditions.
    Usage Recommendations:
    - Proper Load Capac

SiT1618AE-81-XXE-8.192000参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 8.192MHz
最大工作电压 3.63V
通用封装 QFN
安装方式 贴片安装

SiT1618AE-81-XXE-8.192000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-81-XXE-8.192000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-81-XXE-8.192000 SiT1618AE-81-XXE-8.192000数据手册

SiT1618AE-81-XXE-8.192000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693