处理中...

首页  >  产品百科  >  SiT1618AE-13-25N-32.000000

SiT1618AE-13-25N-32.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±50ppm 32MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-13-25N-32.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-13-25N-32.000000

SiT1618AE-13-25N-32.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance oscillator designed for industrial, medical, automotive, avionics, and other demanding temperature applications. This device provides reliable timing solutions with a wide range of standard frequencies between 7.3728 MHz and 48 MHz, making it suitable for various industries such as industrial sensors, PLC, motor servo, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Key highlights include:
    - Support for 33 standard frequencies across the defined range.
    - Operation voltage flexibility of 1.8V to 3.3V.
    - Extended temperature range from -40°C to 125°C, with an additional -55°C option available via other models like SiT8920 and SiT8921.
    - Excellent total frequency stability as low as ±20 ppm.
    - Low power consumption, typically at 3.4 mA at 1.8V.
    - LVCMOS/LVTTL output compatibility.
    - Industry-standard package sizes for ease of integration.
    Technical Parameters
    The following technical specifications outline the key features of the SiT1618:
    | Parameters | Symbol | Min | Typ | Max | Unit |
    |
    | Frequency Range | f | 7.3728 48 | MHz |
    | Frequency Stability | Fstab | -50 | ±20 | +50 | ppm |
    | Operating Temperature | Tuse | -40 125 | °C |
    | Supply Voltage | Vdd | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | Idd 3.4 | 4.5 | mA (1.8V) |
    | Standby Current | Istd 0.6 | 3.5 | μA (1.8V) |
    Additional parameters such as rise/fall time, duty cycle, and jitter ensure optimal performance under varying conditions.
    Product Features and Advantages
    The SiT1618 offers several distinct advantages over competitors:
    - Wide Frequency Range: Catering to diverse application requirements without the need for multiple designs.
    - Low Power Consumption: Reduces overall system power requirements, ideal for battery-powered devices.
    - Broad Temperature Range: Ensures stable operation in harsh environments.
    - Field Programmability: Customizable via Time Machine II for rapid prototyping and real-time adjustments.
    - Compliance Certifications: RoHS and REACH compliant, ensuring environmental friendliness and regulatory compliance.
    Application Case Studies and Usage Tips
    Example 1: Medical Video Camera
    In medical imaging, precise timing is crucial for capturing high-quality video footage. The SiT1618's ability to maintain ±20 ppm stability ensures consistent frame rates, reducing motion blur and improving image clarity.
    Usage Tip: Utilize the programmable drive strength feature to optimize the output rise/fall time based on specific camera requirements, thereby minimizing electromagnetic interference (EMI).
    Example 2: Asset Tracking Systems
    Asset tracking systems often operate outdoors where temperature fluctuations are common. The SiT1618's robustness against temperatures ranging from -40°C to 125°C ensures uninterrupted functionality.
    Usage Tip: Employ the OE mode to enable/disable the output dynamically, conserving power during periods of non-use.
    Compatibility and Support
    The SiT1618 integrates seamlessly with existing electronic systems thanks to its standard package dimensions and voltage support. Additionally, SiTime provides comprehensive after-sales support, including detailed documentation and technical assistance, facilitating easy adoption across different platforms.
    Common Issues and Solutions
    1. Problem: Poor rise/fall time affecting EMI.
    - Solution: Adjust the d

SiT1618AE-13-25N-32.000000参数

参数
频率稳定性 ±50ppm
扩频带宽 -
频率 32MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SiT1618AE-13-25N-32.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-13-25N-32.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-13-25N-32.000000 SiT1618AE-13-25N-32.000000数据手册

SiT1618AE-13-25N-32.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693