处理中...

首页  >  产品百科  >  SiT1618AE-88-25S-30.000000

SiT1618AE-88-25S-30.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±30ppm 30MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-88-25S-30.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-88-25S-30.000000

SiT1618AE-88-25S-30.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, high-temperature MEMS oscillator designed by SiTime Corporation. This oscillator provides a robust solution for industrial, automotive, and other demanding temperature environments. Key features include:
    - Wide Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Wide Operating Temperature Range: Operates from -40°C to 125°C.
    - Superior Stability: Total frequency stability as low as ±20 ppm.
    - Low Power Consumption: Typical current consumption of 3.4 mA at 1.8V.
    - LVCMOS/LVTTL Compatible Output: Ensures compatibility with most digital circuits.
    - Industry Standard Packages: Available in multiple sizes including 2.0 x 1.6 mm² to 7.0 x 5.0 mm².
    Applications include industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Technical Parameters
    General Specifications:
    - Supply Voltage: 1.8V to 3.3V.
    - Frequency Stability: -20 to +20 ppm, inclusive of initial tolerance, first-year aging, temperature variations, and voltage/load changes.
    - Operating Temperature: -40°C to 125°C.
    Electrical Characteristics:
    - Output Frequency Range: 7.3728 MHz to 48 MHz.
    - Startup Time: Up to 5 ms.
    - Standby Current: 0.6 μA to 8.5 μA.
    - Jitter: RMS Period Jitter ≤ 2.5 ps; Peak-to-Peak Period Jitter ≤ 30 ps.
    - Drive Strength: Programmable from L (6.16 ns) to F (0.25 ns).
    Compatibility:
    - Packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm².
    - Compliance: RoHS, REACH, Pb-free, Halogen-free, Antimony-free.
    Product Features and Advantages
    The SiT1618 offers several unique advantages:
    1. Programmable Drive Strength: Allows optimization of rise/fall times to reduce EMI and improve jitter performance.
    2. Enhanced Reliability: Excellent stability across extreme temperatures and wide frequency ranges.
    3. Energy Efficiency: Low current consumption ensures extended battery life in portable applications.
    4. Customization: Offers field-programmable options via the Time Machine II, enabling quick prototyping and customization.
    5. Market Leadership: AEC-Q100 certification makes it ideal for automotive applications.
    Application Cases and Recommendations
    Example Applications:
    - Industrial Sensors: Reliable operation in harsh environments requiring high stability.
    - Medical Equipment: Use in video cameras where jitter could affect image quality.
    - Automotive Electronics: Suitable for advanced driver assistance systems (ADAS) and infotainment systems.
    Recommended Usage:
    - System Design Tips: Ensure proper bypass capacitors (≥ 0.1 µF) are connected between Vdd and GND to stabilize the power supply.
    - Pin Configurations: Utilize the OE or ST modes for power-saving during idle states to minimize unnecessary energy consumption.
    - Load Capacitance: Match the drive strength to the application's capacitive load requirements for optimal performance.
    Compatibility and Support
    The SiT1618 is fully compatible with standard LVCMOS/LVTTL interfaces, ensuring seamless integration with existing digital circuitry. SiTime offers comprehensive support, including application notes, evaluation kits, and customer service, facilitating easy adoption and troubleshooting.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor Frequency Stability | Verify correct load capacitance and check power supply noise. |
    | Excessive Current Draw | Ensure no external leakage currents and match drive strength to load. |
    | Glitches During Startup | Use recommended startup waveforms provided in the manual. |
    Conclusion and Recommendation
    The SiT1618 stands out as a versatile and reliable oscillator solution, particul

SiT1618AE-88-25S-30.000000参数

参数
扩频带宽 -
频率 30MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-88-25S-30.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-88-25S-30.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-88-25S-30.000000 SiT1618AE-88-25S-30.000000数据手册

SiT1618AE-88-25S-30.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235