处理中...

首页  >  产品百科  >  SiT8008AC-82-33E-1.000000

SiT8008AC-82-33E-1.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±25ppm 1MHz
供应商型号: 10A-SIT8008AC-82-33E-1.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AC-82-33E-1.000000

SiT8008AC-82-33E-1.000000概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Review
    Product Introduction
    The SiT8008 from SiTime Corporation is a highly versatile low-power programmable oscillator designed for applications requiring precise timing solutions. This product enables frequencies ranging from 1 MHz to 110 MHz, offering accuracy up to six decimal places. It is ideal for use in a variety of industries, including digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), GPON, EPON, and high-speed serial communication systems like USB, SATA, SAS, Firewire, and Ethernet.
    The SiT8008 operates within an extended temperature range of -40°C to 85°C, making it suitable for both commercial and industrial environments. Its ability to support high-speed serial protocols makes it an essential component in modern data-intensive applications.
    Technical Parameters
    The key technical specifications of the SiT8008 include:
    - Frequency Range: 1 MHz to 110 MHz.
    - Frequency Stability: As low as ±20 PPM inclusive of initial tolerance, first-year aging, and variations due to operating temperature, rated power supply voltage, and load conditions.
    - Operating Voltage Range: 1.62 V to 3.63 V.
    - Current Consumption:
    - Typical: 3.6 mA (no load condition).
    - Standby current: As low as 0.6 μA.
    - Drive Strength: Programmable, supporting up to three additional settings for better jitter management and driving larger capacitive loads.
    - Output Compatibility: LVCMOS/HCMOS compatible.
    - Output Load Capability: Up to 60 pF or higher.
    - Input Voltage Levels:
    - VIH: 70% of VDD.
    - VIL: ≤30% of VDD.
    - Absolute Maximum Ratings:
    - Storage Temperature: -65°C to 150°C.
    - Junction Temperature: -40°C to 150°C.

    The SiT8008 meets industry standards such as RoHS, REACH, and Pb-free compliance, ensuring environmental safety.
    Product Features and Advantages
    The SiT8008 offers several unique features and advantages:
    1. Precision and Flexibility: The ability to program any frequency within the 1 MHz to 110 MHz range ensures adaptability to diverse application requirements.
    2. Low Power Consumption: Typical current consumption of 3.6 mA minimizes power draw in battery-operated devices.
    3. Programmable Drive Strength: Offers up to four levels of drive strength, allowing optimization for different jitter and EMI conditions.
    4. Wide Temperature Range: Supports industrial-grade temperature ranges (-40°C to 85°C), enhancing reliability in harsh environments.
    5. Compact Form Factor: Available in various package sizes, including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    6. Field Programmable: Allows customization through Time Machine II programming tools, enabling rapid prototyping and real-time adjustments.
    Application Case Studies and Usage Recommendations
    The SiT8008 is well-suited for applications involving high-speed serial communication, such as:
    - USB and SATA Interfaces: Its excellent jitter performance ensures reliable data transmission.
    - Networking Equipment: Ideal for Ethernet switches and routers due to its robustness against environmental stressors.
    - Consumer Electronics: Suitable for portable devices like tablets and e-books where low power consumption is critical.
    Usage Recommendations:
    - Use pull-up resistors (<10 kΩ) in high-noise environments to stabilize the OE/ST pin.
    - Always include a 0.1 µF decoupling capacitor between VDD and GND for optimal performance.
    Compatibility and Support
    The SiT8008 is fully compatible with standard LVCMOS/HCMOS interfaces, ensuring seamless integration into existing designs. SiTime provides comprehensive support, including detailed documentation, application notes, and field-programmable options through the Time Machine II platform.
    Common Issue

SiT8008AC-82-33E-1.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 1MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS

SiT8008AC-82-33E-1.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-82-33E-1.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AC-82-33E-1.000000 SiT8008AC-82-33E-1.000000数据手册

SiT8008AC-82-33E-1.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693