处理中...

首页  >  产品百科  >  SiT1618AE-32-18S-27.000000

SiT1618AE-32-18S-27.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±25ppm 27MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-32-18S-27.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-32-18S-27.000000

SiT1618AE-32-18S-27.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator developed by SiTime Corporation, designed specifically for industrial, medical, automotive, avionics, and other high-temperature applications. This oscillator offers 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, making it versatile for various timing needs. It boasts excellent frequency stability, low power consumption, and compatibility with LVCMOS/LVTTL interfaces. The SiT1618 operates across a wide temperature range (-40°C to 125°C), ensuring reliability under extreme conditions.
    Applications include industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more. The SiT1618 complies with industry standards such as RoHS, REACH, Pb-free, Halogen-free, and Antimony-free, aligning with environmental regulations.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Output Frequency Range 7.3728 | 48 | MHz |
    | Frequency Stability | -20 | 0 | +20 | ppm |
    | Operating Temperature Range | -40 125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption (No Load) 3.4 | 4.5 | mA |
    | LVCMOS Output Characteristics | Duty Cycle: 45-55% |
    Additional details such as startup time (≤5 ms), enable/disable time (≤162 ns), and phase jitter performance are comprehensively covered in the technical manual.
    Product Features and Advantages
    The SiT1618 distinguishes itself with several key advantages:
    1. Wide Frequency Range: Supports 33 standard frequencies, providing flexibility across different applications.
    2. Robust Temperature Performance: Operates reliably from -40°C to 125°C, suitable for harsh environments.
    3. High Frequency Stability: Total frequency stability as low as ±20 ppm ensures precision.
    4. Low Power Consumption: Consumes only 3.4 mA typical at 1.8V, minimizing power requirements.
    5. Field Programmability: Supports custom configurations via Time Machine II programming tools.
    6. Environmental Compliance: Meets RoHS, REACH, Pb-free, Halogen-free, and Antimony-free standards.
    These features make the SiT1618 a strong competitor in high-reliability, high-temperature applications where precision and durability are paramount.
    Application Case Studies and Usage Recommendations
    Application Case Studies:
    - Industrial Sensors: The SiT1618's high temperature tolerance makes it ideal for industrial sensors operating in extreme conditions.
    - Medical Video Cameras: With its low power consumption and stable performance, it is well-suited for medical imaging devices requiring reliable timing.
    Usage Recommendations:
    - Ensure proper bypassing with a 0.1 µF or higher capacitor between Vdd and GND.
    - Use a pull-up resistor of 10 kΩ or less on Pin 1 if not externally driven.
    - For applications requiring high capacitive loads, consider adjusting the drive strength for optimal performance.
    Compatibility and Support
    The SiT1618 is compatible with standard LVCMOS/LVTTL interfaces, facilitating integration with existing systems. SiTime provides robust support through technical documentation, programming tools, and customer service to ensure seamless deployment.
    Common Issues and Solutions
    | Issue | Solution |

    | Oscillation not starting | Verify Vdd is within the specified range and check load capacitance. |
    | High jitter | Adjust drive strength settings to optimize rise/fall times. |
    | Inconsistent output

SiT1618AE-32-18S-27.000000参数

参数
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 27MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AE-32-18S-27.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-32-18S-27.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-32-18S-27.000000 SiT1618AE-32-18S-27.000000数据手册

SiT1618AE-32-18S-27.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693