处理中...

首页  >  产品百科  >  SiT1618AE-73-25N-12.000000

SiT1618AE-73-25N-12.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±50ppm 12MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-73-25N-12.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-73-25N-12.000000

SiT1618AE-73-25N-12.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a highly reliable, programmable MEMS-based oscillator developed by SiTime Corporation. This device is designed to deliver superior performance in industrial, medical, automotive, and avionics environments where high temperature and ruggedness are critical requirements. The SiT1618 offers a wide range of standard frequencies from 7.3728 MHz to 48 MHz and operates across an extended temperature range of -40°C to 125°C, making it suitable for demanding applications such as industrial sensors, PLC systems, motor servos, and outdoor networking equipment.
    Technical Parameters
    The SiT1618 is equipped with several key technical specifications:
    | Parameter | Value |

    | Frequency Range | 7.3728 MHz to 48 MHz |
    | Supply Voltage | 1.8V to 3.3V |
    | Total Frequency Stability | ±20 ppm |
    | Power Consumption | 3.4 mA typical at 1.8V |
    | Output Format | LVCMOS/LVTTL Compatible |
    | Package Size | 2.0 x 1.6, 2.5 x 2.0, etc.|
    | Operating Temperature | -40°C to 125°C |
    Product Features and Advantages
    The SiT1618 provides multiple advantages:
    - Wide Frequency Range: Offers 33 standard frequencies within the 7.3728 MHz to 48 MHz spectrum.
    - Robust Temperature Operation: Ensures stable performance across temperatures from -40°C to 125°C.
    - Low Power Consumption: Consumes as little as 3.4 mA at 1.8V, making it energy-efficient.
    - LVCMOS Compatibility: Supports both LVCMOS and LVTTL standards for easy integration.
    - RoHS Compliant: Environmentally friendly design without lead, halogens, or antimony.
    Application Cases and Usage Recommendations
    The SiT1618 is ideal for use in industrial sensors, PLC systems, motor control, and outdoor networking. For instance, in motor servos, its stability ensures precise timing, enhancing overall system efficiency. It is also recommended for outdoor applications where exposure to extreme temperatures can compromise traditional oscillators.
    To maximize performance:
    - Ensure a 0.1 µF capacitor between Vdd and GND.
    - Use pull-up resistors (10 kΩ or less) when OE or ST modes are used.
    Compatibility and Support
    SiTime supports the SiT1618 with robust compatibility, allowing seamless integration with other components. Additionally, SiTime provides comprehensive technical support including field programmable options via the Time Machine II.
    Common Issues and Solutions
    - Problem: Excessive Power Consumption
    - Solution: Adjust the drive strength based on application needs to optimize power usage.

    - Problem: Poor Start-Up Performance
    - Solution: Verify correct pin configuration; OE should remain high during startup.
    Conclusion and Recommendation
    The SiT1618 delivers excellent reliability and flexibility, making it an outstanding choice for high-performance applications requiring precise timing under challenging environmental conditions. We highly recommend this product for industrial and automotive systems where long-term stability and low power consumption are essential.

SiT1618AE-73-25N-12.000000参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 12MHz
最大工作电压 2.75V
通用封装 QFN
安装方式 贴片安装

SiT1618AE-73-25N-12.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-73-25N-12.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-73-25N-12.000000 SiT1618AE-73-25N-12.000000数据手册

SiT1618AE-73-25N-12.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693