处理中...

首页  >  产品百科  >  SiT1618AA-13-XXS-13.521270

SiT1618AA-13-XXS-13.521270

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 13.52127MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-13-XXS-13.521270
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-13-XXS-13.521270

SiT1618AA-13-XXS-13.521270概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-temperature standard frequency oscillator designed by SiTime Corporation. It is suitable for demanding industrial, medical, automotive, and avionics applications where precise timing is critical. The device offers excellent frequency stability and low power consumption, making it ideal for environments with varying temperatures and power supply conditions. With its robust design and compliance with industry standards such as RoHS and REACH, the SiT1618 provides reliable performance across a wide range of applications including industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Technical Parameters
    Key Specifications:
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Frequency Stability: ±20 ppm (typical), inclusive of initial tolerance at 25°C, first-year aging at 25°C, and variations over operating temperature, rated power supply voltage, and load (15 pF ± 10%).
    - Operating Temperature Range:
    - Extended Industrial: -40°C to +105°C
    - Automotive: -40°C to +125°C
    - Supply Voltage: 1.8V to 3.3V
    - Current Consumption:
    - Typical: 3.4 mA at 1.8V
    - Standby Current: 0.6 μA to 3.5 μA depending on Vdd
    - Output: LVCMOS/LVTTL compatible, duty cycle 45-55%, rise/fall time 1.0 ns to 3.0 ns.
    - Packages: Available in industry-standard sizes: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    Additional Electrical Characteristics:
    - Startup Time: Up to 5 ms.
    - Enable/Disable Time: 162 ns (at 48 MHz), 100 ns + 3 clock periods for other frequencies.
    - Jitter: RMS Period Jitter: 1.6-2.5 ps at 20 MHz, 1.9-4 ps at 20 MHz for Vdd = 1.8V.
    Product Features and Advantages
    The SiT1618 stands out due to its advanced features and performance benefits:
    - High Frequency Precision: Offers ±20 ppm stability, ensuring reliable timing in critical applications.
    - Wide Operating Range: Operates efficiently across extreme temperatures (-40°C to +125°C), making it ideal for harsh environments.
    - Low Power Consumption: Minimal current draw (3.4 mA typical at 1.8V), contributing to energy-efficient designs.
    - Flexible Output Options: Compatible with LVCMOS/LVTTL outputs, supporting multiple configurations.
    - Quick Sampling: Supports instant sampling through Time Machine II and field programmable oscillators for rapid prototyping.
    Application Cases and Usage Recommendations
    Application Scenarios:
    1. Industrial Sensors: Monitoring environmental changes with precise timing.
    2. Motor Servos: Providing stable timing signals for motor control systems.
    3. Outdoor Networking Equipment: Ensuring uninterrupted communication in challenging weather conditions.
    4. Medical Video Cameras: Enhancing image quality and synchronization in medical imaging.
    Usage Suggestions:
    - Optimized Power Management: Utilize the standby mode to minimize power consumption during idle periods.
    - Component Selection: Match the drive strength to the required rise/fall time and capacitive load for optimal performance.
    - Environmental Protection: Ensure proper thermal management by selecting appropriate package sizes based on expected ambient temperatures.
    Compatibility and Support
    The SiT1618 is fully compliant with industry standards and regulations, including RoHS, REACH, and AEC-Q100. It offers compatibility with various electronic components and systems, allowing seamless integration into existing designs. SiTime provides comprehensive technical support, including documentation, application notes, and programming tools like Time Machine II, facilitating easy adoption and customization.
    Common Issues and Solutions
    | Issue | Solution |

    | High current consumpti

SiT1618AA-13-XXS-13.521270参数

参数
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 13.52127MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AA-13-XXS-13.521270厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-13-XXS-13.521270数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-13-XXS-13.521270 SiT1618AA-13-XXS-13.521270数据手册

SiT1618AA-13-XXS-13.521270封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693