处理中...

首页  >  产品百科  >  SiT1618AA-83-XXS-26.000000

SiT1618AA-83-XXS-26.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 26MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-83-XXS-26.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-83-XXS-26.000000

SiT1618AA-83-XXS-26.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, standard-frequency, high-temperature oscillator designed for industrial, medical, automotive, and avionics applications. It offers 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, making it ideal for applications requiring precise timing solutions in harsh environments. This oscillator is RoHS and REACH compliant, ensuring environmental safety, and is Pb-free, halogen-free, and antimony-free.
    Key Features:
    - Wide Frequency Range: Supports 33 standard frequencies.
    - High Temperature Operation: Operates from -40°C to 125°C.
    - Low Power Consumption: Typical current consumption of 3.4 mA at 1.8V.
    - Flexible Output Modes: Supports LVCMOS/LVTTL compatible outputs.
    - Compact Form Factor: Available in multiple industry-standard packages.
    - Field Programmability: Allows for easy customization and instant sampling with Time Machine II.
    Technical Parameters
    The SiT1618 boasts several technical specifications designed to meet rigorous application requirements:
    | Parameter | Min | Typ | Max | Unit | Conditions |
    |
    | Frequency Range | MHz | 33 standard frequencies |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Inclusive of initial tolerance, aging, and temperature variations |
    | Operating Temperature Range | -40 | +125 °C | Automotive grade |
    | Supply Voltage | 1.62 | 1.8-3.3 | 3.63 | V | Recommended for optimal performance |
    | Current Consumption 3.4 | 4.5 | mA | No load condition |
    | Jitter 1.6-2.5 ps | RMS period jitter at 20 MHz |
    Additional characteristics include standby current down to 0.6 µA, output high/low voltages optimized for different Vdd ranges, and OE/ST modes for power-saving functionality.
    Product Features and Advantages
    The SiT1618 excels in environments where reliability, precision, and durability are paramount. Key advantages include:
    - Total Frequency Stability: As low as ±20 ppm ensures accuracy even under varying conditions.
    - Extended Operating Temperatures: Reliable performance from -40°C to 125°C.
    - Energy Efficiency: Minimal power consumption makes it suitable for battery-operated devices.
    - Programmable Drive Strength: Optimizes rise/fall times for specific applications, reducing EMI and improving jitter performance.
    - Industry Compatibility: Available in multiple package sizes to fit various design constraints.
    These features position the SiT1618 as a leading choice for mission-critical applications such as industrial sensors, automotive electronics, and outdoor networking equipment.
    Application Case Studies and Usage Recommendations
    The SiT1618 is ideal for applications demanding high precision and robustness:
    - Industrial Sensors: Used in vibration monitoring systems where thermal stability is critical.
    - Automotive: Integrated into advanced driver-assistance systems (ADAS) for timing accuracy.
    - Networking: Employed in routers and switches where low jitter and high reliability are essential.
    Usage Suggestions:
    - For high EMI-sensitive applications, utilize programmable drive strength to adjust rise/fall times.
    - Ensure proper power filtering with a 0.1 µF capacitor between Vdd and GND.
    Compatibility and Support
    The SiT1618 is fully compatible with standard LVCMOS/LVTTL interfaces, ensuring seamless integration with most digital systems. SiTime provides comprehensive technical support, including field pr

SiT1618AA-83-XXS-26.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 26MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AA-83-XXS-26.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-83-XXS-26.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-83-XXS-26.000000 SiT1618AA-83-XXS-26.000000数据手册

SiT1618AA-83-XXS-26.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693