处理中...

首页  >  产品百科  >  SiT1618AA-83-33E-13.521270

SiT1618AA-83-33E-13.521270

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 13.52127MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-83-33E-13.521270
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-83-33E-13.521270

SiT1618AA-83-33E-13.521270概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator designed for industrial, medical, automotive, avionics, and other demanding high-temperature applications. This oscillator offers a wide range of standard frequencies from 7.3728 MHz to 48 MHz, making it suitable for various embedded systems. Key features include excellent frequency stability (as low as ±20 ppm), low power consumption, compatibility with LVCMOS/LVTTL outputs, and industry-standard package options.
    Main Features:
    - Standard Frequencies: 33 different frequencies between 7.3728 MHz and 48 MHz.
    - Wide Operating Voltage: Supports supply voltages of 1.8V, 2.5V, and 3.3V.
    - Extreme Temperature Range: Operates from -40°C to 125°C.
    - Power Consumption: Typically 3.4 mA at 1.8V.
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - RoHS Compliant: Pb-free, halogen-free, and antimony-free design.
    Technical Parameters
    Below is a concise summary of the technical specifications extracted from the SiT1618 data sheet:
    | Parameter | Min. | Typ. | Max. | Unit | Condition |
    |
    | Frequency Range | MHz | 7.3728 MHz to 48 MHz |
    | Frequency Stability | -20 | +20 ppm | Inclusive of initial tolerance |
    | Operating Temperature Range| -40 | +125 °C | Automotive-grade |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V
    | Current Consumption (No Load) 3.4 | 4 | mA | Vdd = 1.8V |
    | Output High Voltage (VOH) 90% V | IOH = -2 mA |
    | Output Low Voltage (VOL) 10% | V | IOL = 2 mA |
    Product Features and Advantages
    The SiT1618 stands out due to its:
    - Exceptional frequency stability, which ensures consistent performance even under varying conditions.
    - Energy-efficient operation, with minimal power draw at low voltages.
    - Robust construction allowing operation in extreme environments.
    - Compatibility with standard industry protocols, ensuring seamless integration into existing systems.
    Application Cases and Usage Tips
    The SiT1618 is ideal for applications requiring precise timing in harsh environments. Typical applications include industrial sensors, motor servos, outdoor networking equipment, and medical imaging systems. To maximize efficiency, users should ensure proper grounding practices and use a capacitor of at least 0.1 µF between Vdd and GND.
    Compatibility and Support
    SiT1618 is compatible with most common electronic components and systems. Manufacturer support includes comprehensive documentation, technical assistance, and field programmable versions for customized solutions. Customizations can be achieved using the Time Machine II device.
    Common Issues and Solutions
    Here are some common issues faced by users and their respective solutions:
    - Issue: High current consumption. Solution: Ensure correct configuration of OE and ST pins.
    - Issue: Unstable output. Solution: Verify operating temperature ranges and recalibrate if necessary.
    Conclusion and Recommendation
    The SiT1618 offers outstanding reliability and flexibility, making it an excellent choice for high-demand applications. Its combination of precise timing capabilities, energy efficiency, and broad environmental adaptability makes it highly competitive in today’s market. We strongly recommend the SiT1618 for projects where precision timing is critical and operational conditions are challenging.
    For further inquiries or custom requirem

SiT1618AA-83-33E-13.521270参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 13.52127MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AA-83-33E-13.521270厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-83-33E-13.521270数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-83-33E-13.521270 SiT1618AA-83-33E-13.521270数据手册

SiT1618AA-83-33E-13.521270封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693