处理中...

首页  >  产品百科  >  SiT8008AI-12-25E-74.250000D

SiT8008AI-12-25E-74.250000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±25ppm 74.25MHz
供应商型号: 10A-SIT8008AI-12-25E-74.250000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-12-25E-74.250000D

SiT8008AI-12-25E-74.250000D概述

    Smart Timing Choice™: SiT8008 Low Power Programmable Oscillator
    1. Product Introduction
    The SiT8008 is a state-of-the-art low-power programmable oscillator developed by SiTime Corporation. This versatile product offers precise timing solutions with a broad range of frequency outputs, making it ideal for various demanding applications. The SiT8008 is designed to deliver high performance across multiple industries, including consumer electronics, networking, storage, and industrial automation.
    Key features include:
    - Frequency range from 1 MHz to 110 MHz with accuracy up to six decimal places.
    - Programmable output drive strength for enhanced system compatibility.
    - Low power consumption (typical 3.6 mA at 20 MHz).
    - Excellent total frequency stability (as low as ±20 PPM).
    - Compatible with LVCMOS/HCMOS standards and industry-standard package sizes.
    - Instant sample availability with Time Machine II and field programmable oscillators.
    Applications span across consumer devices (e.g., tablets, e-books), storage solutions (e.g., SSD, GPON, EPON), and high-speed networking (e.g., 10G Ethernet).
    2. Technical Parameters
    Below are key technical specifications extracted from the product's datasheet:
    | Parameter | Minimum (Min.) | Typical (Typ.) | Maximum (Max.) | Unit | Conditions |
    |
    | Output Frequency Range | 1 | — | 110 | MHz | — |
    | Frequency Stability | -20 | — | +20 | PPM | Inclusive of initial tolerance, aging, and environmental variations. |
    | Supply Voltage Range | 1.62 | — | 3.63 | V | Contact SiTime for 1.5V support. |
    | Current Consumption (No Load) | — | 3.6 | 4.5 | mA | f = 20 MHz, Vdd = 2.25V to 3.63V. |
    | Jitter (RMS Period) | — | 1.76 | 3.0 | ps | f = 75 MHz, Vdd = 2.5V to 3.3V. |
    | Startup Time | — | — | 5 | ms | Measured from power-on. |
    | Package Sizes | 2.0 x 1.6 | — | 7.0 x 5.0 | mm² | — |
    The SiT8008 operates in temperature ranges from -20°C to +70°C (Extended Commercial) and -40°C to +85°C (Industrial). It supports both Pb-free and RoHS-compliant materials, ensuring environmental compliance.
    3. Product Features and Advantages
    The SiT8008 stands out due to its programmable nature and advanced performance capabilities:
    - Precision Tuning: Allows customization of frequency up to six decimal places, catering to diverse application requirements.
    - Low Power Consumption: Ideal for battery-powered devices with typical current consumption as low as 3.6 mA.
    - Enhanced Reliability: Outstanding total frequency stability (±20 PPM) ensures consistent performance under varying conditions.
    - System Optimization: Programmable drive strength enables fine-tuning of rise/fall times, reducing EMI and improving jitter performance.
    - Compatibility: Available in standard package sizes and compatible with multiple supply voltages (1.8V to 3.63V).
    Its competitive advantages include superior flexibility, reduced design complexity, and a wide temperature range, making it a preferred choice for high-performance applications.
    4. Application Cases and Usage Recommendations
    The SiT8008 finds extensive use in several domains:
    - Consumer Electronics: Used in tablets, e-books, and digital cameras to provide stable clock signals.
    - Networking: Suitable for USB, SATA, and Ethernet applications requiring high-speed data transmission.
    - Storage Solutions: SSDs and DVR systems benefi

SiT8008AI-12-25E-74.250000D参数

参数
频率稳定性 ±25ppm
扩频带宽 -
频率 74.25MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -

SiT8008AI-12-25E-74.250000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-12-25E-74.250000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-12-25E-74.250000D SiT8008AI-12-25E-74.250000D数据手册

SiT8008AI-12-25E-74.250000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693