处理中...

首页  >  产品百科  >  SiT1618AA-11-33E-24.576000

SiT1618AA-11-33E-24.576000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±20ppm 24.576MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-11-33E-24.576000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-11-33E-24.576000

SiT1618AA-11-33E-24.576000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator designed for demanding industrial, medical, automotive, and avionics applications. It offers 33 pre-defined standard frequencies ranging from 7.3728 MHz to 48 MHz. Key features include excellent total frequency stability, low power consumption, and compatibility with both LVCMOS and LVTTL standards. Its robust design ensures reliable operation across extreme temperature ranges, making it ideal for environments where stability and precision are critical.
    Applications:
    - Industrial sensors
    - Programmable Logic Controllers (PLCs)
    - Motor servos
    - Outdoor networking equipment
    - Medical video cameras
    - Asset tracking systems
    Technical Parameters
    | Parameter | Minimum Value | Typical Value | Maximum Value | Unit | Conditions |
    |
    | Frequency Range | 7.3728 MHz | N/A | 48 MHz | MHz | 33 pre-defined frequencies |
    | Frequency Stability | -20 | N/A | +20 | ppm | Includes initial tolerance, aging, and variations over temp, voltage, and load |
    | Operating Temperature Range | -40 | N/A | +125 | °C | Automotive grade up to +125°C |
    | Supply Voltage | 1.62 | N/A | 3.63 | V | Multi-voltage options |
    | Current Consumption | N/A | 3.4 | N/A | mA | At 1.8V, no load, f = 20 MHz |
    | Jitter (RMS Period) | N/A | 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V-3.3V |
    Product Features and Advantages
    The SiT1618 stands out due to its exceptional reliability and flexibility:
    - High-Temperature Compatibility: Operates seamlessly in temperatures ranging from -40°C to 125°C.
    - Excellent Frequency Stability: Total frequency stability as low as ±20 ppm ensures consistent performance under varying conditions.
    - Energy Efficiency: Low power consumption of 3.4 mA typical at 1.8V makes it suitable for battery-powered devices.
    - Compatibility: Supports LVCMOS/LVTTL outputs, ensuring easy integration with existing systems.
    - Robust Design: Compliant with RoHS, REACH, Pb-free, halogen-free, and antimony-free standards.
    Application Case Studies and Usage Suggestions
    Case Study 1: Medical Video Cameras
    The SiT1618 is widely used in medical imaging equipment where precise timing is crucial. Its ability to handle extreme temperatures ensures stable operation even in harsh environments.
    Usage Suggestion: Use OE mode for dynamic control over power consumption by enabling/disabling the output as needed.
    Case Study 2: Outdoor Networking Equipment
    In outdoor networking setups, the SiT1618's durability and precision make it indispensable. The device's instant sampling capability through Time Machine II facilitates quick prototyping and customization.
    Usage Suggestion: Utilize ST mode for ultra-low power consumption when the device is idle, reducing overall energy usage.
    Compatibility and Support
    The SiT1618 is fully compatible with standard industry packages such as 2.0x1.6mm, 2.5x2.0mm, 3.2x2.5mm, 5.0x3.2mm, and 7.0x5.0mm. SiTime provides comprehensive technical support and maintenance services, including documentation updates and customer assistance.
    Common Issues and Solutions
    | Problem | Solution |

    | High jitter

SiT1618AA-11-33E-24.576000参数

参数
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 24.576MHz
最大工作电压 3.63V
最小工作电压 2.97V
通用封装 QFN
安装方式 贴片安装

SiT1618AA-11-33E-24.576000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-11-33E-24.576000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-11-33E-24.576000 SiT1618AA-11-33E-24.576000数据手册

SiT1618AA-11-33E-24.576000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693