处理中...

首页  >  产品百科  >  SiT8008AC-81-25S-72.000000

SiT8008AC-81-25S-72.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±20ppm 72MHz
供应商型号: 10A-SIT8008AC-81-25S-72.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AC-81-25S-72.000000

SiT8008AC-81-25S-72.000000概述

    # SiT8008 Low Power Programmable Oscillator Technical Overview
    Product Introduction
    The SiT8008 is a highly versatile low-power programmable oscillator designed to meet diverse application needs across multiple industries. It offers the capability to generate any frequency between 1 MHz and 110 MHz, with precision up to six decimal places, making it ideal for various demanding applications. Its core functionality lies in providing stable timing solutions, particularly suited for consumer electronics like tablets, e-books, and high-speed networking equipment such as GPON, EPON, and 10G Ethernet.
    This oscillator boasts excellent frequency stability, achieving as low as ±20 PPM total frequency variation, which includes initial tolerance, aging, and temperature fluctuations. Additionally, it consumes minimal power, with typical current consumption at 3.6 mA. It also supports customizable drive strength, making it suitable for both jitter-sensitive and large-capacitive load scenarios.
    Technical Parameters
    Below are key technical specifications extracted from the product's data sheet:
    | Parameter | Minimum (Min.) | Typical (Typ.) | Maximum (Max.) | Units | Conditions |
    |
    | Frequency Range | 1 110 | MHz
    | Frequency Stability | -20 +20 | PPM | Includes initial tolerance, aging, and temp. var. |
    | Operating Temperature Range | -40 +85 | °C | Industrial grade |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V
    | Current Consumption | - | 3.6 | 4.5 | mA | No-load condition, Vdd = 2.8V, 3.3V, etc. |
    | Startup Time | - | - | 5 | ms | Measured from Vdd reaching rated min. value |
    | OE Disable Current | - | - | 4 | mA | Vdd = 2.5V to 3.3V |
    | Jitter (RMS Period) | - | 1.76 | 3 | ps | f = 75 MHz, Vdd = 2.5V, 2.8V, 3.3V |
    | Input High Voltage (VIH) | 70 | - | - | % Vdd | Pin 1, OE, or ST |
    | Input Low Voltage (VIL) | - | - | 30 | % Vdd | Pin 1, OE, or ST |
    Product Features and Advantages
    The SiT8008 offers several standout features and advantages:
    1. Frequency Customization: Allows precise tuning of frequency values with up to six decimal places, offering unparalleled flexibility.
    2. Low Power Consumption: Minimal current draw ensures efficiency, especially beneficial in battery-powered devices.
    3. Wide Temperature Range: Operates reliably across industrial-grade temperature ranges (-40°C to +85°C).
    4. Jitter Control: Excellent jitter performance helps maintain signal integrity, reducing potential errors in high-speed data transfers.
    5. Programmable Drive Strength: Enables optimization for different EMI requirements and capacitive load conditions.
    6. Compatibility: Compatible with standard LVCMOS/HCMOS interfaces and available in multiple industry-standard package sizes.
    Application Cases and Usage Recommendations
    The SiT8008 finds applications in a variety of industries, including:
    - Consumer Electronics: Tablets, e-books, and digital cameras.
    - Networking: Devices requiring high-speed serial communication protocols such as USB, SATA, and Ethernet.
    Usage Suggestions:
    - For hig

SiT8008AC-81-25S-72.000000参数

参数
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 72MHz
最大工作电压 2.75V
应用等级 工业级

SiT8008AC-81-25S-72.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-81-25S-72.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AC-81-25S-72.000000 SiT8008AC-81-25S-72.000000数据手册

SiT8008AC-81-25S-72.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235