处理中...

首页  >  产品百科  >  SIT1602AC-13-18E-24.576000

SIT1602AC-13-18E-24.576000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±50ppm 24.576MHz
供应商型号: 10A-SIT1602AC-13-18E-24.576000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT1602AC-13-18E-24.576000

SIT1602AC-13-18E-24.576000概述

    SiT1602 Low Power, Standard Frequency Oscillator: Comprehensive Technical Overview
    Product Introduction
    The SiT1602 is a low-power, standard frequency oscillator designed by SiTime Corporation. This oscillator offers a robust and versatile solution for applications requiring precise timing, ranging from consumer electronics to industrial systems. It provides a range of standard frequencies between 3.75 MHz and 77.76 MHz, making it ideal for use in devices such as tablets, IP cameras, storage solutions, and communication equipment like GPON and EPON. The product excels in environments where stability, reliability, and energy efficiency are critical.
    Key features include:
    - Wide Frequency Range: Offers 51 standard frequencies within the specified range.
    - Exceptional Frequency Stability: With ±20 ppm initial stability under normal conditions.
    - Low Power Consumption: Operates efficiently with minimal current draw, especially in standby mode.
    - Compatibility: Compatible with standard LVCMOS/HCMOS outputs and multiple package sizes.
    - Green Compliance: Fully compliant with RoHS and REACH standards.
    Technical Parameters
    The following table summarizes key technical specifications of the SiT1602:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 3.75 77.76 | MHz |
    | Frequency Stability | -20 +20 | ppm |
    | Operating Temperature Range | -20 +70 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption 3.6 | 4.5 | mA |
    | Startup Time 5 ms |
    | Jitter (RMS Period) 1.76 | 3 | ps |
    Other notable parameters include:
    - Drive Strength: Adjustable via programmable settings for different capacitive loads.
    - Package Options: Available in 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm dimensions.
    Product Features and Advantages
    The SiT1602 stands out due to its advanced features and benefits:
    1. Precise Timing: Offers ±20 ppm initial frequency stability, minimizing errors in high-speed applications.
    2. Energy Efficiency: Low standby current reduces power consumption, prolonging battery life in portable devices.
    3. Flexible Design: Supports pin-to-pin compatibility with quartz-based oscillators for easy integration into existing designs.
    4. Rugged Performance: Operates reliably across extended temperature ranges (-20°C to +70°C or -40°C to +85°C).
    5. Innovative Drive Strength Control: Allows users to adjust output characteristics for optimal performance in various circuits.
    These advantages make the SiT1602 an excellent choice for applications demanding both accuracy and flexibility.
    Application Cases and Usage Recommendations
    The SiT1602 is well-suited for the following applications:
    - Consumer Electronics: Tablets, eBooks, and smart home devices.
    - Communication Systems: GPON, EPON, and Ethernet networks.
    - Data Storage Solutions: SSDs and DVRs.
    - Industrial Equipment: Devices requiring stable timing under harsh environmental conditions.
    Usage Recommendations:
    - Ensure proper decoupling capacitors (≥ 0.1 µF) are placed between VDD and GND for stable operation.
    - Use programmable drive strength to tailor performance for specific loads and reduce EMI/EMC concerns.
    Compatibility and Support
    The SiT1602 is fully compatible with standard LVCMOS/HCMOS interfaces and adheres to industry packaging norms. SiTime Corporation provides comprehensive support, including field programming capabilities through their Time Machine II tool, allowing users to customize devices for prototyping and production.
    Common Issues and Solutions
    Below are common user

SIT1602AC-13-18E-24.576000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 24.576MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS

SIT1602AC-13-18E-24.576000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT1602AC-13-18E-24.576000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT1602AC-13-18E-24.576000 SIT1602AC-13-18E-24.576000数据手册

SIT1602AC-13-18E-24.576000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693