处理中...

首页  >  产品百科  >  SIT8008AC-81-33E-60.000000

SIT8008AC-81-33E-60.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±20ppm 60MHz
供应商型号: 10A-SIT8008AC-81-33E-60.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AC-81-33E-60.000000

SIT8008AC-81-33E-60.000000概述

    # SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 Low Power Programmable Oscillator is a highly versatile electronic component designed to generate stable, precise clock signals in a wide range of applications. This oscillator supports a broad frequency range of 1 MHz to 110 MHz with an accuracy of six decimal places, making it ideal for demanding digital signal processing environments.
    The SiT8008 is specifically suited for high-speed serial protocols such as USB, SATA, SAS, Firewire, and Ethernet (100M/1G/10G). It offers excellent total frequency stability as low as ±20 PPM and low power consumption, making it an energy-efficient choice for modern electronics. With its programmable drive strength, it ensures optimal jitter performance and EMI reduction while supporting various capacitive loads.
    Applications include Digital Still Cameras (DSC), Digital Video Cameras (DVC), DVR systems, IP cameras, tablets, e-books, solid-state drives (SSD), GPON, and EPON systems.
    Technical Parameters
    Below is a summary of key technical specifications for the SiT8008:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Output Frequency Range | 1 110 | MHz |
    | Frequency Stability | -20 | +20 PPM |
    | Operating Temperature Range | -20 70 | °C (Extended Commercial) |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V |
    | Current Consumption (No Load) 3.6 | 4.5 | mA |
    | OE Disable Current 4 | mA |
    | Standby Current 2.6 | 4.3 | μA |
    | RMS Period Jitter (f = 75 MHz) 1.76 | 3 | ps |
    Additional details such as input voltage thresholds, output characteristics, and rise/fall time parameters are outlined in the datasheet.
    Product Features and Advantages
    The SiT8008 stands out due to its advanced capabilities and design advantages:
    1. Precise Frequency Control: Supports frequencies from 1 MHz to 110 MHz with six-decimal-place precision.
    2. Low Power Consumption: Typical current draw of 3.6 mA ensures energy efficiency.
    3. Programmable Drive Strength: Adjusts rise/fall times for optimized jitter performance and EMI reduction.
    4. Wide Operating Temperature Range: Supports industrial-grade temperature ranges (-40°C to +85°C).
    5. Industry Standard Packages: Available in multiple sizes for flexibility in board design.
    6. RoHS and REACH Compliance: Environmentally friendly packaging materials.
    7. Field Programmable: Instant sample delivery through Time Machine II for rapid customization.
    Its ability to reduce electromagnetic interference and improve jitter makes it an essential component for high-performance applications.
    Application Cases and Usage Recommendations
    Use Case: Mobile Devices
    In mobile devices like tablets and e-books, the SiT8008's low power consumption and wide frequency range make it suitable for driving clock signals across different modules. To ensure stable performance:
    - Connect a 0.1 µF decoupling capacitor between Vdd and GND to minimize noise.
    - Ensure OE/ST pin pull-up resistors are set to less than 10 kΩ in noisy environments.
    Use Case: Network Equipment
    For network equipment like GPON and EPON systems, where EMI and jitter sensitivity are critical, the programmable drive strength can be tuned to meet the exact requirements. Example:
    - Choose the default drive strength (-) for initial testing and increase it if require

SIT8008AC-81-33E-60.000000参数

参数
频率稳定性 ±20ppm
扩频带宽 -
频率 60MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -

SIT8008AC-81-33E-60.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AC-81-33E-60.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AC-81-33E-60.000000 SIT8008AC-81-33E-60.000000数据手册

SIT8008AC-81-33E-60.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693