处理中...

首页  >  产品百科  >  SiT1618AA-73-33S-32.000000

SiT1618AA-73-33S-32.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 32MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-73-33S-32.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-73-33S-32.000000

SiT1618AA-73-33S-32.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 from SiTime Corporation is a high-performance, programmable MEMS-based oscillator designed for demanding industrial, automotive, and medical applications. It offers a broad range of standard frequencies from 7.3728 MHz to 48 MHz, making it ideal for diverse electronic systems requiring precise timing solutions. This oscillator operates over an extensive temperature range (-40°C to +125°C), providing reliability in harsh environments. With features like excellent frequency stability (+/-20 ppm) and low power consumption (3.4 mA typical at 1.8V), the SiT1618 stands out as a robust solution for modern electronics.
    Applications include:
    - Industrial sensors
    - Programmable Logic Controllers (PLCs)
    - Motor servo systems
    - Outdoor networking equipment
    - Medical video cameras
    - Asset tracking systems
    Technical Parameters
    The SiT1618 oscillator provides exceptional electrical characteristics and compatibility, ensuring seamless integration into various circuits:
    | Parameter | Value | Unit |
    |
    | Frequency Range | 7.3728 MHz to 48 MHz | MHz |
    | Frequency Stability | +/-20 ppm | ppm |
    | Operating Temperature | -40°C to +125°C | °C |
    | Supply Voltage | 1.8V to 3.3V | V |
    | Current Consumption (Typ.) | 3.4 mA | mA |
    | LVCMOS/LVTTL Compatible Output| Yes | - |
    | RoHS/REACH Compliant | Yes | - |
    Product Features and Advantages
    The SiT1618 boasts several unique features and advantages that enhance its functionality and market competitiveness:
    1. Wide Frequency Range: Supports 33 standard frequencies, offering flexibility in design.
    2. Temperature Tolerance: Operates across a wide temperature spectrum (-40°C to +125°C), suitable for harsh environments.
    3. Exceptional Frequency Stability: Maintains ±20 ppm stability over temperature variations, power supply fluctuations, and load changes.
    4. Low Power Consumption: Consumes only 3.4 mA typical at 1.8V, enabling energy-efficient designs.
    5. Field Programmable: Offers instant sampling capabilities with Time Machine II programming tools, allowing real-time customization.
    6. Compliance Standards: Fully compliant with RoHS, REACH, Pb-Free, Halogen-Free, and Antimony-Free regulations.
    Application Case Studies and Usage Recommendations
    Example 1: Industrial Sensors
    In industrial sensor networks, the SiT1618 ensures consistent timing even under fluctuating temperatures, thanks to its -40°C to +125°C operating range. To optimize performance:
    - Use a capacitor of at least 0.1 µF between Vdd and GND.
    - Ensure proper pull-up resistors (≤10 kΩ) for OE or ST modes.
    Example 2: Medical Video Cameras
    For high-demand medical imaging equipment, the SiT1618’s ±20 ppm stability and low jitter reduce errors in data transmission. Recommendations:
    - Optimize duty cycles by adjusting load capacitance based on application needs.
    - Follow proper sequencing protocols during startup to minimize delays.
    Compatibility and Support
    The SiT1618 integrates seamlessly with other electronic components due to its industry-standard packaging options (2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, 7.0 x 5.0 mm²). SiTime Corporation provides comprehensive technical support and documentation, including:
    - Detailed application notes for optimal performance tuning.
    - Field programming tools like Time Machine II.
    Common Issues and Solutions
    | Issue | Solution |

    | Glitches during startup | Ensure proper power sequencing (Figure 4). |
    | High stand

SiT1618AA-73-33S-32.000000参数

参数
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 32MHz
最大工作电压 3.63V
最小工作电压 2.97V
通用封装 QFN
安装方式 贴片安装

SiT1618AA-73-33S-32.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-73-33S-32.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-73-33S-32.000000 SiT1618AA-73-33S-32.000000数据手册

SiT1618AA-73-33S-32.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693