处理中...

首页  >  产品百科  >  SiT1618AA-12-33N-24.560000

SiT1618AA-12-33N-24.560000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±25ppm 24.56MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-12-33N-24.560000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-12-33N-24.560000

SiT1618AA-12-33N-24.560000概述

    Product Introduction: Standard Frequency, High-Temperature Oscillator (SiT1618)
    The SiT1618 is a high-performance standard frequency oscillator designed to meet the stringent demands of industrial, medical, automotive, and avionics applications. This versatile product provides precise timing solutions across a broad temperature range, making it suitable for environments where reliability and accuracy are paramount. The SiT1618 excels in applications such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Technical Parameters
    The SiT1618 offers the following technical specifications:
    - Supported Frequencies: 33 standard frequencies ranging from 7.3728 MHz to 48 MHz.
    - Supply Voltage: Operates efficiently at 1.8V, 2.5V to 3.3V, providing flexibility across multiple voltage levels.
    - Frequency Stability: Offers excellent stability with variations as low as ±20 ppm under specified conditions.
    - Operating Temperature Range: -40°C to 125°C, ensuring robust performance in extreme environmental conditions.
    - Power Consumption: Typical current consumption is 3.4 mA at 1.8V.
    - Output Compatibility: Supports LVCMOS/LVTTL output levels for compatibility with various digital systems.
    - Industry-Standard Packages: Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    - Instant Sampling: Supports customizable configurations via Time Machine II and field-programmable oscillators.
    - Compliance: Fully compliant with RoHS, REACH, and environmentally friendly standards like Pb-free, Halogen-free, and Antimony-free.
    Product Features and Advantages
    The SiT1618 boasts several standout features and advantages:
    1. Wide Frequency Range: With 33 standard frequencies, the SiT1618 covers most application-specific requirements.
    2. Exceptional Stability: Total frequency stability of ±20 ppm ensures consistent performance across varying temperatures and conditions.
    3. Low Power Consumption: Optimized for energy efficiency, reducing overall system power requirements.
    4. Versatile Compatibility: Compatible with both LVCMOS and LVTTL, facilitating integration with diverse electronic designs.
    5. Field Programmability: Allows custom configuration for specific applications, enhancing adaptability.
    6. Environmentally Friendly Design: Complies with modern regulations, ensuring safe disposal and long-term reliability.
    Its ability to operate in high-temperature environments makes the SiT1618 particularly attractive for industrial and automotive sectors, where components must withstand harsh conditions.
    Application Case Studies and Usage Recommendations
    Application Case Studies:
    1. Industrial Sensors: The SiT1618's robustness and precision make it ideal for monitoring critical parameters in manufacturing processes.
    2. Outdoor Networking Equipment: Its high-temperature tolerance ensures reliable performance even in exposed environments.
    3. Medical Video Cameras: Ensures consistent video synchronization under variable lighting conditions.
    Usage Recommendations:
    - For applications requiring frequent enable/disable cycles, consider using the ST mode to minimize standby current consumption.
    - When integrating the SiT1618 into designs with high capacitive loads, utilize programmable drive strength settings to optimize rise/fall times and ensure signal integrity.
    - Always connect a 0.1 µF capacitor between VDD and GND to stabilize the power supply.
    Compatibility and Support
    The SiT1618 is compatible with most industry-standard PCB layouts and supports both LVCMOS and LVTTL output types. SiTime Corporation provides comprehensive support through:
    - Field Programmable Oscillators (FP Devices) for rapid prototyping.
    - Time Machine II for real-time customization of features.
    - Dedicated customer service for troubleshooting and techni

SiT1618AA-12-33N-24.560000参数

参数
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 24.56MHz
最大工作电压 3.63V
最小工作电压 2.97V
通用封装 QFN
安装方式 贴片安装

SiT1618AA-12-33N-24.560000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-12-33N-24.560000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-12-33N-24.560000 SiT1618AA-12-33N-24.560000数据手册

SiT1618AA-12-33N-24.560000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693