处理中...

首页  >  产品百科  >  SiT1618AE-13-33S-32.000000

SiT1618AE-13-33S-32.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 32MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-13-33S-32.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-13-33S-32.000000

SiT1618AE-13-33S-32.000000概述

    Product Introduction: SiT1618 Standard Frequency, High-Temperature Oscillator
    The SiT1618 is a highly reliable, standard frequency, high-temperature oscillator designed by SiTime Corporation. It features advanced MEMS technology, enabling it to operate across a wide range of temperatures and environments. This oscillator offers multiple standard frequencies between 7.3728 MHz and 48 MHz, making it ideal for demanding industrial, medical, automotive, and avionics applications.
    Key Features:
    - Standard frequencies ranging from 7.3728 MHz to 48 MHz.
    - Operates with supply voltages of 1.8V to 3.3V.
    - Total frequency stability as low as ±20 ppm.
    - Low power consumption with typical current of 3.4 mA at 1.8V.
    - Compatible with LVCMOS/LVTTL outputs.
    - Available in various industry-standard packages (e.g., 2.0 x 1.6 mm to 7.0 x 5.0 mm).
    - RoHS and REACH compliant, lead-free, halogen-free, and antimony-free.
    - Support for instant sampling via Time Machine II and field programmable oscillators.
    Technical Parameters
    Below is a concise overview of the SiT1618's technical specifications:
    | Parameter | Min. | Typical | Max. | Unit |

    | Output Frequency Range | 7.3728 | N/A | 48 | MHz |
    | Frequency Stability | -20 | ±20 ppm | +20 | ppm |
    | Operating Temperature Range | -40 | N/A | 125 | °C |
    | Supply Voltage | 1.62 | 1.8-3.3 | 3.63 | V |
    | Current Consumption | - | 3.4 mA | 4.5 mA | mA |
    | Standby Current | - | 0.6 µA | 3.5 µA | µA |
    | Duty Cycle | 45 | 50 | 55 | % |
    | Input High Voltage | 70 | N/A | - | % Vdd |
    | Input Low Voltage | - | N/A | 30 | % Vdd |
    Additional parameters include jitter values, startup time (≤ 5 ms), enable/disable time (≤ 162 ns), and compatibility with 15 pF output load.
    Product Features and Advantages
    The SiT1618 stands out with its superior frequency stability, low power consumption, and robust temperature performance. Its key advantages include:
    - Exceptional Frequency Stability: ±20 ppm ensures precision in critical timing applications.
    - Broad Operating Range: Operates from -40°C to 125°C, making it suitable for harsh environmental conditions.
    - Low Power Consumption: Ideal for battery-operated devices requiring minimal energy usage.
    - Field Programmability: Easily customizable through Time Machine II for tailored applications.
    - Compliance: Complies with environmental regulations like RoHS and REACH, promoting eco-friendly manufacturing.
    Application Case Studies and Usage Recommendations
    Applications:
    - Industrial Sensors: Suitable for monitoring ambient conditions in factories and warehouses.
    - Automotive Systems: Used in dashboard controls, engine management, and safety systems.
    - Medical Equipment: Found in imaging devices and patient monitoring systems.
    - Networking Gear: Essential for high-reliability routers and switches.
    Usage Suggestions:
    - Ensure proper grounding with a minimum 0.1 µF capacitor connected between Vdd and GND.
    - Use a pull-up resistor (≤10 kΩ) if OE or ST pins are not externally driven.
    - Optimize performance by selecting appropriate drive strength based on capacitive load and desired rise/fall time.
    Compatibility and Support
    The SiT1618 is compatible with common interfaces such as LVCMOS/LVTTL, ensuring seamless integration with existing hardware platforms. SiTime provides comprehensive support, including software tools like Time Machine II and documentation to assist users throughout the design and deployment phases.
    Common Issues and Solutions
    | Issue | Solution

SiT1618AE-13-33S-32.000000参数

参数
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 32MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AE-13-33S-32.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-13-33S-32.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-13-33S-32.000000 SiT1618AE-13-33S-32.000000数据手册

SiT1618AE-13-33S-32.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693