处理中...

首页  >  产品百科  >  SiT1618AE-82-XXS-29.491200

SiT1618AE-82-XXS-29.491200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±25ppm 29.4912MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-82-XXS-29.491200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-82-XXS-29.491200

SiT1618AE-82-XXS-29.491200概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance oscillator developed by SiTime Corporation. This device is specifically designed for demanding industrial, medical, automotive, and avionics applications. It offers precision timing solutions across a wide operating temperature range, ensuring reliable performance under extreme conditions. Key features include standardized frequency options, low power consumption, and excellent total frequency stability.
    Technical Parameters
    The SiT1618 is characterized by the following technical specifications:
    | Parameter | Value |

    | Frequency Range | 7.3728 MHz to 48 MHz |
    | Frequency Stability | ±20 ppm |
    | Operating Temperature | -40°C to 125°C |
    | Supply Voltage | 1.8V to 3.3V |
    | Current Consumption (Typical) | 3.4 mA (at 1.8V) |
    | Output Compatibility | LVCMOS/LVTTL |
    | Package Sizes | 2.0 x 1.6, 2.5 x 2.0, etc. |
    Additional details include precise timing accuracy, compatibility with multiple standards, and compliance with RoHS and REACH regulations.
    Product Features and Advantages
    The SiT1618 stands out due to several unique characteristics:
    - Wide Frequency Range: Offers 33 predefined standard frequencies.
    - Robust Performance: Stable operation across a broad temperature spectrum (-40°C to 125°C).
    - Energy Efficiency: Consumes minimal power while maintaining high performance.
    - Field Programmability: Utilizes Time Machine II technology for real-time customization.
    - Compliance: Fully compliant with environmental regulations, making it suitable for modern applications requiring green solutions.
    These attributes make the SiT1618 a leading choice for high-precision timing needs in industrial, automotive, and medical sectors.
    Application Scenarios and Usage Recommendations
    The SiT1618 is widely applicable in diverse fields such as industrial sensors, outdoor networking equipment, and medical imaging systems. Users should consider:
    - Industrial Sensors: Ensure stable operation in harsh environments.
    - Medical Equipment: Optimize for high reliability and minimal jitter.
    - Automotive Systems: Prioritize robustness against thermal stress and vibration.
    Recommendations include testing under anticipated operating conditions to confirm optimal performance and longevity.
    Compatibility and Support
    The SiT1618 is compatible with standard electronic interfaces and adheres to industry norms. SiTime provides comprehensive support including documentation, software tools, and after-sales assistance to ensure seamless integration.
    Common Issues and Solutions
    Some common challenges and their solutions are outlined below:
    1. Jitter Issues: Adjust drive strength settings to minimize jitter effects.
    2. Power Consumption Concerns: Choose lower supply voltages where feasible.
    3. Startup Delays: Configure OE or ST modes appropriately to manage latency.
    Conclusion and Recommendation
    Overall, the SiT1618 offers exceptional value in terms of functionality, reliability, and adaptability. It is highly recommended for applications requiring precise timing in challenging environments. Its advanced features, coupled with excellent customer support, make it a top-tier choice for modern electronics design. We strongly endorse the SiT1618 for projects needing high-quality oscillators.
    For more information, visit [SiTime's official website](www.sitime.com).

SiT1618AE-82-XXS-29.491200参数

参数
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 29.4912MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AE-82-XXS-29.491200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-82-XXS-29.491200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-82-XXS-29.491200 SiT1618AE-82-XXS-29.491200数据手册

SiT1618AE-82-XXS-29.491200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693