处理中...

首页  >  产品百科  >  SIT8008AI-13-18E-25.000625

SIT8008AI-13-18E-25.000625

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±50ppm 25.000626MHz
供应商型号: 10A-SIT8008AI-13-18E-25.000625
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-13-18E-25.000625

SIT8008AI-13-18E-25.000625概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a programmable oscillator developed by SiTime Corporation, designed to deliver precise timing solutions across various industries. It supports a wide range of frequencies from 1 MHz to 110 MHz with six decimal places of accuracy. This oscillator is particularly suited for applications in high-speed data transmission systems such as DSC (Digital Still Cameras), DVC (Digital Video Cameras), DVR (Digital Video Recorders), IP cameras, tablets, e-books, solid-state drives (SSD), GPON/EPON (Gigabit Passive Optical Networks/Ethernet Passive Optical Networks), and more. It operates optimally within an extended commercial temperature range (-20°C to 70°C) or industrial grade (-40°C to 85°C), making it suitable for diverse environmental conditions.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 1 | 110 MHz |
    | Supply Voltage | 1.62 | 1.8-3.63 V | Varying voltages supported based on operational needs. |
    | Current Consumption (No Load) 3.6 | 4.5 | mA | Default settings at 20 MHz, Vdd = 2.8V, 3.0V, 3.3V. |
    | Standby Current 0.6 | 1.3 | μA | With ST = GND, Vdd = 1.8V. |
    | RMS Period Jitter (f=75MHz) 1.76 | 3 | ps | At 15 pF load. |
    | Total Frequency Stability | ±20 | ±25 | ±50 | PPM | Includes initial tolerance, aging, and operating conditions. |
    Product Features and Advantages
    The SiT8008 offers several key advantages:
    - Precision: Accurate to six decimal places.
    - Versatility: Supports multiple frequencies, output loads, and drive strengths.
    - Energy Efficiency: Low power consumption (typical 3.6 mA).
    - Durability: Robust performance over a wide temperature range (-40°C to 85°C).
    - Compatibility: Compatible with LVCMOS/HCMOS outputs and industry-standard packaging.
    - Customizability: Field programmable versions allow real-time adjustments without factory reprogramming.
    - Regulatory Compliance: RoHS and REACH compliant.
    Application Cases and Usage Recommendations
    The SiT8008 finds application in high-speed serial communication protocols like USB, SATA, FireWire, and Ethernet. For instance, in a tablet or SSD, the SiT8008 ensures stable timing signals necessary for efficient data transfer. To optimize performance, users should ensure appropriate pull-up resistors (<10 kΩ) are used in noisy environments and include a decoupling capacitor (0.1 µF) between Vdd and GND. Additionally, adjusting the drive strength can mitigate EMI issues and improve jitter performance.
    Compatibility and Support
    SiT8008 integrates seamlessly with most standard electronics due to its compatibility with LVCMOS/HCMOS interfaces. Customers receive comprehensive technical support from SiTime, including resources for programming and troubleshooting via the Time Machine II platform.
    Common Issues and Solutions
    - Problem: Inconsistent output signals under certain conditions.
    - Solution: Adjust the drive strength according to Table 1-5 based on specific capacitance values and supply voltages.
    - Problem: Higher than expected current draw.
    - Solution: Verify the absence of parasitic loads and ensure proper decoupling practices.
    Conclusion and Recommendation
    Overall, the SiT8008 Low Power Programmable Oscillator stands out with its high precision, adaptability, and efficiency. Its extensi

SIT8008AI-13-18E-25.000625参数

参数
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 25.000626MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF

SIT8008AI-13-18E-25.000625厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AI-13-18E-25.000625数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-13-18E-25.000625 SIT8008AI-13-18E-25.000625数据手册

SIT8008AI-13-18E-25.000625封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693