处理中...

首页  >  产品百科  >  SiT1618AA-72-18S-11.059200

SiT1618AA-72-18S-11.059200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±25ppm 11.0592MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-72-18S-11.059200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-72-18S-11.059200

SiT1618AA-72-18S-11.059200概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator manufactured by SiTime Corporation, offering robust performance across a wide range of applications. This oscillator provides stable frequency outputs between 7.3728 MHz and 48 MHz, making it ideal for industrial, medical, automotive, and avionics sectors where high temperature resilience is critical. It operates effectively in environments ranging from -40°C to 125°C, with options for even lower temperatures down to -55°C. Key applications include industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    Electrical Characteristics:
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Frequency Stability: ±20 ppm (inclusive of initial tolerance, 1st year aging, and variations over operating temperature).
    - Operating Temperature: -40°C to +125°C (Automotive grade).
    - Supply Voltage: 1.8V to 3.3V.
    - Current Consumption:
    - No Load: 3.4 mA typical at 1.8V.
    - Output Enable (OE) Disable: Up to 4.1 mA.
    - Standby Mode: 0.6 μA to 3.5 μA.
    - Output Characteristics: LVCMOS/LVTTL compatible output.
    - Pin Configurations: Industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    Product Features and Advantages
    The SiT1618 boasts several unique features that set it apart from competitors:
    - Programmable Drive Strength: Adjustable rise/fall times allow optimization for specific applications, improving EMI performance and jitter reduction.
    - Energy Efficiency: Low power consumption, particularly advantageous for battery-powered devices.
    - Industry Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    - Instant Sampling: Easy customization via Time Machine II and field programmable oscillators.
    Application Case Studies and Usage Recommendations
    The SiT1618 is well-suited for environments requiring high precision and reliability. For instance, in industrial sensors, the ability to withstand extreme temperatures ensures uninterrupted operation. Similarly, in medical video cameras, its low-jitter characteristics help maintain clear and consistent imaging under varying conditions. Users should ensure proper power filtering with a minimum 0.1 µF capacitor between Vdd and GND to enhance stability.
    Compatibility and Support
    The SiT1618 integrates seamlessly with existing electronics due to its industry-standard package sizes and LVCMOS/LVTTL compatibility. SiTime provides comprehensive support including detailed application notes and technical assistance to facilitate integration into new designs.
    Common Issues and Solutions
    | Issue | Solution |

    | High current consumption | Ensure all unused pins are properly grounded or set to NC mode. |
    | Poor output quality | Verify correct Vdd and GND connections; check if additional capacitance is needed. |
    Conclusion and Recommendation
    The SiT1618 stands out as a versatile and reliable solution for high-temperature electronic applications. Its combination of precise frequency control, energy efficiency, and robust environmental resistance makes it highly recommendable for industries demanding top-tier timing solutions. Whether you're working on advanced avionics systems or durable outdoor networking equipment, the SiT1618 offers exceptional performance and flexibility.
    This article highlights the SiT1618's capabilities and practical uses, underscoring why it remains a preferred choice among engineers seeking high-performance oscillators.

SiT1618AA-72-18S-11.059200参数

参数
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 11.0592MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AA-72-18S-11.059200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-72-18S-11.059200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-72-18S-11.059200 SiT1618AA-72-18S-11.059200数据手册

SiT1618AA-72-18S-11.059200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693