处理中...

首页  >  产品百科  >  SiT1602AC-83-18E-60.000000Y

SiT1602AC-83-18E-60.000000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±50ppm 60MHz
供应商型号: 10A-SIT1602AC-83-18E-60.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AC-83-18E-60.000000Y

SiT1602AC-83-18E-60.000000Y概述

    Smart Timing Choice: SiT1602 Low Power, Standard Frequency Oscillator
    Product Introduction
    The SiT1602 from SiTime Corporation is a low-power, standard frequency oscillator designed for high-performance electronic systems. This product is engineered to deliver excellent frequency stability and ultra-low power consumption, making it ideal for a wide range of applications. With its compact form factor and robust performance, the SiT1602 stands out as a reliable timing solution for digital consumer electronics, communication systems, and industrial devices.
    Key applications include:
    - Digital still cameras (DSC), digital video cameras (DVC), and digital video recorders (DVR).
    - IP cameras and tablets.
    - Enterprise-grade networking solutions like GPON and EPON.
    - High-speed serial protocols including USB, SATA, SAS, Firewire, and Ethernet.
    The SiT1602 is also fully backward-compatible, providing a 100% pin-to-pin drop-in replacement for quartz-based oscillators.
    Technical Parameters
    The SiT1602 offers precise specifications tailored for demanding applications:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Output Frequency Range | 3.75 | N/A | 77.76 | MHz |
    | Frequency Stability | -20 | N/A | +20 | PPM |
    | Operating Temperature Range | -20 | N/A | +70 | °C |
    | Supply Voltage Range | 1.62 | N/A | 3.63 | V |
    | Current Consumption | - | 3.6 | 4.5 | mA |
    | Standby Current | - | 0.6 | 1.3 | μA |
    | Startup Time | - | 5 | N/A | ms |
    Additional features include:
    - Compatible LVCMOS/HCMOS output levels.
    - Fast startup time of 5 ms.
    - Standard industrial package sizes: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    Product Features and Advantages
    The SiT1602 excels in several key areas:
    1. Pin-to-Pin Compatibility: Simplifies design migration from quartz oscillators.
    2. Low Power Consumption: Ensures extended battery life in portable devices.
    3. Outstanding Stability: ±20 PPM frequency stability ensures precise timing across varying conditions.
    4. Fast Startup: Quick response reduces system latency.
    5. Wide Operating Range: Reliable performance in temperatures from -40°C to +85°C.
    These advantages make the SiT1602 a competitive choice for cost-sensitive and performance-critical applications.
    Application Cases and Usage Recommendations
    The SiT1602 is versatile and well-suited for numerous scenarios:
    - Consumer Electronics: In tablets and e-books, its low power consumption extends battery life.
    - Enterprise Networking: Used in GPON and EPON systems where stable clocking is essential.
    - High-Speed Data Transmission: Suitable for protocols like USB, SATA, and 10G Ethernet due to its quick startup and jitter characteristics.
    Usage Tips:
    - Use a pull-up resistor (<10 kΩ) between OE/ST and Vdd in noisy environments to ensure signal integrity.
    - Always add a 0.1 µF capacitor between Vdd and GND to stabilize the power supply.
    Compatibility and Support
    The SiT1602 is fully RoHS and REACH compliant, ensuring environmental compliance. SiTime offers extensive support, including the Time Machine II, which allows users to program oscillators on demand. This tool facilitates customization without long lead times, making prototyping efficient.
    Common Issues and Solutions
    1. Issue: Clock output issues after switching OE/ST.
    - Solution: Ensure proper connection of OE/ST pin and confirm the correct sequencing during power-up.
    2. Issue: Excess

SiT1602AC-83-18E-60.000000Y参数

参数
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 60MHz
最大工作电压 1.98V

SiT1602AC-83-18E-60.000000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AC-83-18E-60.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AC-83-18E-60.000000Y SiT1602AC-83-18E-60.000000Y数据手册

SiT1602AC-83-18E-60.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693