处理中...

首页  >  产品百科  >  SiT1602AI-83-33E-7.372800Y

SiT1602AI-83-33E-7.372800Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±50ppm 7.3728MHz
供应商型号: 10A-SIT1602AI-83-33E-7.372800Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AI-83-33E-7.372800Y

SiT1602AI-83-33E-7.372800Y概述

    Product Introduction
    The SiT1602 is a low-power, standard frequency oscillator designed to deliver exceptional performance across a wide range of applications. It offers precise frequency generation with 51 standard frequencies spanning from 3.75 MHz to 77.76 MHz, making it an ideal solution for a variety of electronic systems. With its low power consumption, rapid startup times, and excellent frequency stability, the SiT1602 serves as a robust choice for industries requiring high reliability and precision.
    Applications
    The SiT1602 is widely used in modern digital systems, including:
    - Consumer electronics like tablets, e-books, and SSDs.
    - Network devices such as GPON, EPON, and routers.
    - Embedded systems, audio/video recording equipment (DSC, DVC, DVR).
    - High-speed communication protocols, including USB, SATA, SAS, Firewire, and Ethernet.
    Technical Parameters
    Below is a concise summary of the technical specifications extracted from the product manual:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | MHz |
    | Standard frequencies | 3.75 77.76
    | Frequency Stability | PPM |
    | Initial tolerance | -20 +20
    | Operating temp. range (-40 to +85°C) | PPM |
    | Power Supply Voltage | V |
    | Nominal voltages | 1.62 | 1.8 | 3.63
    | Current Consumption | mA |
    | Idle current 3.6 | 4.5
    | Standby current 0.6 | 1.3 | µA |
    | Start-Up Time 5 ms |
    | Jitter | ps |
    | RMS Period Jitter 1.76 | 3
    | Package Dimensions | mm |
    | Available sizes | 2.0x1.6 | 2.5x2.0 | 7.0x5.0
    Product Features and Advantages
    1. Precision and Flexibility: With 51 selectable standard frequencies, the SiT1602 ensures optimal compatibility with various electronic designs.
    2. Outstanding Stability: The total frequency stability of ±20 PPM under normal conditions guarantees precise timing across diverse operating environments.
    3. Low Power Consumption: Typical current draw is 3.6 mA, enabling extended battery life in portable devices.
    4. Enhanced Compatibility: Supports multiple standard output levels (LVCMOS/HCMOS) and industrial packaging standards.
    5. Rapid Start-Up: Achieves a start-up time of just 5 ms, minimizing latency in time-sensitive applications.
    6. Environmentally Friendly: Compliant with RoHS and REACH standards, ensuring no lead usage.
    Application Case Studies and Usage Recommendations
    Application Case Study: Mobile Communication Devices
    The SiT1602 is extensively employed in mobile communication modules where high-frequency stability and low power consumption are critical. Its ability to handle both low and high temperatures makes it suitable for global markets.
    Usage Suggestions
    - Always connect a pull-up resistor (<10 kΩ) between the OE/ST pin and Vdd in noisy environments to prevent false triggering.
    - Ensure the presence of a 0.1 µF capacitor between Vdd and GND to stabilize power supply fluctuations.
    - For high capacitive loads (up to 60 pF), select appropriate drive strength settings using the provided tables to maintain optimal rise/fall times.
    Compatibility and Support
    The SiT1602 is compatible with most common interface standards (LVCMOS/HCMOS) and operates seamlessly with v

SiT1602AI-83-33E-7.372800Y参数

参数
频率稳定性 ±50ppm
扩频带宽 -
频率 7.3728MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -

SiT1602AI-83-33E-7.372800Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AI-83-33E-7.372800Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AI-83-33E-7.372800Y SiT1602AI-83-33E-7.372800Y数据手册

SiT1602AI-83-33E-7.372800Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693