处理中...

首页  >  产品百科  >  SIT8008AC-31-XXE-33.333000

SIT8008AC-31-XXE-33.333000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±20ppm 33.333MHz
供应商型号: 10A-SIT8008AC-31-XXE-33.333000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AC-31-XXE-33.333000

SIT8008AC-31-XXE-33.333000概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a highly efficient low-power programmable oscillator manufactured by SiTime Corporation. This device offers flexibility in frequency configurations and provides superior performance across a wide range of applications. Its key features include support for frequencies ranging from 1 MHz to 110 MHz with accuracy up to six decimal places, making it ideal for a variety of applications such as Digital Still Cameras (DSC), Digital Video Cameras (DVC), Storage Devices (SSD), GPON/EPON systems, and consumer electronics like tablets and e-books.
    SiT8008 operates in extreme environmental conditions, with temperature ranges extending from -40°C to +85°C, providing reliable performance even in harsh environments. It also supports high-speed serial protocols including USB, SATA, SAS, FireWire, and Ethernet, ensuring compatibility with modern communication systems.
    Technical Parameters
    Below is a summary of the technical specifications and parameters for the SiT8008:
    | Parameter | Min. | Typ. | Max. | Unit |

    | Frequency Range | 1 | - | 110 | MHz |
    | Frequency Stability | -20 | - | +20 | PPM |
    | Operating Temperature | -40 | - | +85 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | 3.6 | - | 4.5 | mA (No Load) |
    | Jitter (RMS Period) | - | 1.76 | 3.0 | ps (f = 75 MHz, Vdd = 2.5V)|
    | Jitter (RMS Phase) | - | 0.5 | 2.0 | ps (f = 75 MHz, IBW = 900 kHz) |
    Key points:
    - Excellent frequency stability, achieving ±20 PPM.
    - Programmable drive strength for optimized jitter and EMI reduction.
    - Compatible with LVCMOS/HCMOS outputs.
    - Supports various industry-standard packages, including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm².
    Product Features and Advantages
    1. Flexible Frequency Programming: Users can configure frequencies with up to six decimal places of precision, ensuring compatibility with multiple applications.
    2. Wide Operating Range: With temperature and voltage adaptability (-40°C to +85°C and 1.62V to 3.63V), it ensures stable performance in diverse conditions.
    3. Low Power Consumption: Typical current consumption of 3.6 mA under no-load conditions makes it suitable for battery-powered devices.
    4. Programmable Drive Strength: Optimizes jitter and EMI levels based on application requirements.
    5. Industry Standard Compatibility: Available in popular package sizes, facilitating easy integration into existing designs.
    6. RoHS and REACH Compliance: Environmentally friendly design ensures compliance with global regulations.
    Application Cases and Usage Recommendations
    SiT8008 finds applications in the following scenarios:
    - Consumer Electronics: Used in tablets, e-books, and digital cameras.
    - Networking Equipment: Ideal for GPON/EPON systems and Ethernet networks due to its support for high-speed protocols.
    - Industrial Solutions: Suitable for industrial-grade applications requiring stability and durability.
    Usage Suggestions:
    - When integrating SiT8008 into a design, ensure proper decoupling capacitors (e.g., 0.1 µF between VDD and GND) to enhance stability.
    - Adjust the drive strength settings for specific load conditions to achieve optimal performance.
    Compatibility and Support
    SiT8008 maintains excellent compatibility with most standard electronic interfaces, particularly LVCMOS and HCMOS. SiTime Corporation provides comprehensive support, including instant sample availability through their Time Machine II programmer and Field Programmable Devices (FP).
    Common Issues a

SIT8008AC-31-XXE-33.333000参数

参数
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 33.333MHz

SIT8008AC-31-XXE-33.333000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AC-31-XXE-33.333000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AC-31-XXE-33.333000 SIT8008AC-31-XXE-33.333000数据手册

SIT8008AC-31-XXE-33.333000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693