处理中...

首页  >  产品百科  >  SiT1618AA-73-XXE-20.000000

SiT1618AA-73-XXE-20.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 20MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-73-XXE-20.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-73-XXE-20.000000

SiT1618AA-73-XXE-20.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 from SiTime Corporation is a high-performance, standard-frequency, high-temperature oscillator designed for demanding industrial, medical, automotive, and avionics applications. This oscillator offers a versatile range of 33 standard frequencies between 7.3728 MHz and 48 MHz, making it suitable for a wide array of applications requiring precise timing solutions.
    Key Features:
    - Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Voltage Compatibility: Operates on supply voltages of 1.8V, 2.5V to 3.3V.
    - Temperature Range: Functions reliably across an operating temperature range of -40°C to 125°C, with an option for -55°C extended temperature range.
    - Stability: Offers excellent total frequency stability as low as ±20 ppm.
    - Power Efficiency: Consumes low power with typical current consumption of 3.4 mA at 1.8V.
    - Output Compatibility: Compatible with LVCMOS/LVTTL output standards.
    - Industry-Standard Packages: Available in various standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    - Field Programmable: Instant samples available via Time Machine II and field programmable oscillators.
    - Compliance: Fully compliant with RoHS, REACH, Pb-free, Halogen-free, and Antimony-free standards.
    Technical Parameters
    The SiT1618 is characterized by its robust technical specifications:
    | Parameter | Min. | Typ. | Max. | Unit | Condition |
    |
    | Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Inclusive of initial tolerance, aging, and temp variations |
    | Operating Temperature | -40 | +125 °C | Automotive grade |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V
    | Current Consumption 3.4 | 4.0 | mA | No load condition, f = 20 MHz |
    | Startup Time 5 | ms | From power-off |
    | Jitter (RMS Period) 1.6 | 2.5 | ps | f = 20 MHz |
    Product Features and Advantages
    The SiT1618 boasts several standout features that make it ideal for high-temperature and industrial environments:
    - High Frequency Precision: With stability as low as ±20 ppm, it ensures reliable performance under varying conditions.
    - Energy-Efficient Design: Low power consumption helps reduce heat generation and extend battery life in portable applications.
    - Flexible Output Modes: Supports OE, ST, and NC configurations for enhanced flexibility.
    - Wide Temperature Range: Operates effectively from -40°C to 125°C, making it suitable for harsh environmental conditions.
    - RoHS and REACH Compliance: Ensures environmental safety and regulatory compliance.
    Application Cases and Usage Recommendations
    The SiT1618 finds application in numerous fields such as industrial sensors, motor servo systems, outdoor networking equipment, and asset tracking systems. It is particularly useful in scenarios requiring high precision timing, such as:
    - Industrial Sensors: Ensures consistent performance even in fluctuating temperatures.
    - Motor Servo Systems: Provides stable timing signals for smooth operation.
    - Outdoor Networking Equipment: Operates reliably in extreme weather conditions.
    Usage Suggestions:
    - Use the OE mode for dynamic control over clock enable/disable functions.
    - Optimize power efficiency by switching to ST mo

SiT1618AA-73-XXE-20.000000参数

参数
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 20MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AA-73-XXE-20.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-73-XXE-20.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-73-XXE-20.000000 SiT1618AA-73-XXE-20.000000数据手册

SiT1618AA-73-XXE-20.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693