处理中...

首页  >  产品百科  >  SiT1618AE-18-18N-27.000000

SiT1618AE-18-18N-27.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±30ppm 27MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-18-18N-27.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-18-18N-27.000000

SiT1618AE-18-18N-27.000000概述

    Product Introduction
    The SiT1618, manufactured by SiTime Corporation, is a standard frequency, high-temperature oscillator designed for demanding industrial, medical, automotive, and avionics applications. It provides a wide range of stable frequencies between 7.3728 MHz and 48 MHz, making it suitable for various applications including industrial sensors, motor servos, outdoor networking equipment, and asset tracking systems. The device operates efficiently within a broad temperature range of -40°C to 125°C, with an optional extended range down to -55°C (refer to SiT8920 and SiT8921).
    Technical Parameters
    The SiT1618 offers impressive technical specifications:
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Frequency Stability: ±20 ppm (inclusive of initial tolerance, aging, and temperature variations).
    - Operating Voltage: Supports 1.8V to 3.3V, providing flexibility across different applications.
    - Current Consumption: Typical 3.4 mA at 1.8V under no-load conditions.
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - Package Options: Available in multiple industry-standard packages: 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm².
    - Instant Sampling: Utilizes Time Machine II for immediate sampling and customizable field programming.
    Product Features and Advantages
    The SiT1618 excels in several critical areas:
    - Exceptional Frequency Stability: With frequency stability as low as ±20 ppm, it ensures reliable performance in harsh environments.
    - Energy Efficiency: Low power consumption, especially at 1.8V, makes it ideal for battery-powered and energy-sensitive applications.
    - Flexible Design: Multiple package options and frequency selections cater to diverse application needs.
    - Robust Construction: Compliant with RoHS and REACH standards, ensuring environmentally friendly design.
    - Field Programmability: Allows users to customize frequencies and features directly in the field.
    Application Case Studies and Usage Recommendations
    The SiT1618 finds extensive application in industries such as medical imaging, outdoor communication infrastructure, and automotive electronics. In industrial sensors, its reliability in extreme temperatures enhances sensor accuracy and longevity. For networking equipment, its robustness and energy efficiency make it a preferred choice.
    Usage Tips:
    1. Use the OE pin effectively to manage power consumption by enabling/disabling the output as needed.
    2. Ensure proper decoupling capacitors (minimum 0.1 µF) are connected between VDD and GND to maintain signal integrity.
    3. Choose the appropriate drive strength to balance between output rise/fall time and electromagnetic interference (EMI) concerns.
    Compatibility and Support
    The SiT1618 is compatible with a variety of electronic components and systems. SiTime provides comprehensive support through its Time Machine II programmer and detailed documentation. The product adheres to industry standards for shock, vibration, and temperature cycling, ensuring compatibility across diverse environments.
    Common Issues and Solutions
    | Issue | Solution |

    | Insufficient startup time | Ensure correct connection and power sequencing. |
    | Excessive jitter | Adjust drive strength settings appropriately. |
    | Incorrect output format | Verify OE/ST pin configurations and settings. |
    Conclusion and Recommendation
    The SiT1618 oscillator stands out with its advanced technology, robust performance, and versatility across multiple industries. Its exceptional stability, energy efficiency, and field programmability make it an excellent choice for engineers and designers working in demanding environments. Given its competitive advantages, we highly recommend the SiT1618 for applications requiring precise timin

SiT1618AE-18-18N-27.000000参数

参数
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 27MHz
最大工作电压 1.98V
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-18-18N-27.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-18-18N-27.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-18-18N-27.000000 SiT1618AE-18-18N-27.000000数据手册

SiT1618AE-18-18N-27.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235