处理中...

首页  >  产品百科  >  SiT1618AA-72-XXE-9.830400

SiT1618AA-72-XXE-9.830400

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±25ppm 9.8304MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-72-XXE-9.830400
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-72-XXE-9.830400

SiT1618AA-72-XXE-9.830400概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, temperature-tolerant oscillator designed for demanding industrial, medical, automotive, avionics, and other high-temperature applications. This device provides reliable timing solutions under extreme environmental conditions, making it ideal for scenarios requiring precise and stable frequency generation.
    Key features of the SiT1618 include:
    - 33 standard frequencies ranging between 7.3728 MHz and 48 MHz.
    - Support for multiple supply voltages: 1.8V, 2.5V to 3.3V.
    - Wide operating temperature range: -40°C to 125°C, with options for even lower temperatures.
    - Excellent total frequency stability as low as ±20 ppm.
    - Low power consumption of 3.4 mA typical at 1.8V.
    - Compatible LVCMOS/LVTTL output.
    - Available in industry-standard package sizes: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm².
    Applications span a wide range including industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    Key Specifications
    | Parameter | Value | Unit |
    |
    | Frequency Range | 7.3728 MHz to 48 MHz | MHz |
    | Frequency Stability | ±20 ppm
    | Operating Temperature | -40°C to 125°C | °C |
    | Supply Voltage | 1.8V, 2.5V-3.3V | V |
    | Output Load | 15 pF ± 10% | pF |
    | Current Consumption | 3.4 mA (typical) | mA |
    | Jitter (RMS) | 1.6 ps | ps |
    Additional Information
    - Startup Time: Up to 5 ms.
    - Standby Current: As low as 0.6 μA.
    - Rise/Fall Time: 1.0 ns to 3.0 ns depending on Vdd.
    - Compliance: RoHS, REACH, Pb-free, Halogen-free, Antimony-free.
    Product Features and Advantages
    The SiT1618 excels in several key areas:
    1. Reliability in Harsh Environments: Operates across a broad temperature spectrum (-40°C to 125°C).
    2. Low Power Consumption: Minimal energy usage, critical for battery-operated devices.
    3. Flexible Customization: Adjustable drive strength and multiple configurations (OE, ST, NC).
    4. Exceptional Stability: ±20 ppm frequency stability ensures precision even under varying conditions.
    5. Industry Compatibility: Adheres to global standards for environmental compliance.
    These features make the SiT1618 highly competitive in markets requiring advanced timing solutions.
    Application Case Studies and Usage Tips
    Example 1: Medical Video Camera
    In medical imaging, the SiT1618's stability and low jitter ensure crisp, artifact-free video output, essential for diagnosing patient conditions accurately.
    - Recommendation: Use the NC mode to maintain constant output during continuous operation.
    Example 2: Asset Tracking Systems
    For IoT-based asset tracking, the SiT1618’s low power draw extends battery life significantly while delivering accurate timing signals.
    - Recommendation: Utilize the OE mode to toggle outputs based on real-time needs, reducing unnecessary power consumption.
    General Usage Suggestions
    - Always use a pull-up resistor (≤10 kΩ) when OE/ST pin is floating.
    - Ensure adequate decoupling with a 0.1 µF capacitor between Vdd and GND.
    Compatibility and Support
    The SiT1618 is fully compatible with standard PCB layouts and adheres to JEDEC standards. It integrates seamlessly with existing systems and offers robust support through:
    - Free access to Time Machine II for field programming.
    - Comprehensive documentation and application notes.
    - Long-term manufacturer support for maintenance and upgrades.
    Common Issues and Solutions
    | Problem | Solution

SiT1618AA-72-XXE-9.830400参数

参数
频率 9.8304MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装

SiT1618AA-72-XXE-9.830400厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-72-XXE-9.830400数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-72-XXE-9.830400 SiT1618AA-72-XXE-9.830400数据手册

SiT1618AA-72-XXE-9.830400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693