处理中...

首页  >  产品百科  >  SiT1618AA-72-XXN-12.000000

SiT1618AA-72-XXN-12.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±25ppm 12MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-72-XXN-12.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-72-XXN-12.000000

SiT1618AA-72-XXN-12.000000概述

    Product Introduction
    The SiT1618 is a high-performance standard frequency, high-temperature oscillator designed by SiTime Corporation, a leading provider of MEMS-based timing solutions. This oscillator is optimized for industrial, medical, automotive, and avionics applications where reliability and precision are paramount. The SiT1618 features 33 pre-defined standard frequencies ranging from 7.3728 MHz to 48 MHz, making it suitable for a wide array of embedded systems and devices requiring stable clock signals.
    Key Features:
    - Supply Voltage: Operates efficiently at voltages between 1.8V and 3.3V.
    - Operating Temperature: Supports extreme environments, with an operating temperature range of -40°C to 125°C.
    - Total Frequency Stability: Excellent frequency stability as low as ±20 ppm.
    - Low Power Consumption: Typical current consumption of 3.4 mA at 1.8V.
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - RoHS/REACH Compliant: Environmentally friendly with no lead, halogens, or antimony.
    Technical Parameters
    The following table summarizes the critical technical specifications of the SiT1618:
    | Parameters | Symbol | Min. | Typ. | Max. | Unit |
    |
    | Frequency Range | f | 7.3728 48 | MHz |
    | Frequency Stability | Fstab | -20 | +20 | +50 | ppm |
    | Operating Temperature| Tuse | -40 125 | °C |
    | Supply Voltage | Vdd | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | Idd 3.4 | 4.5 | mA (no load, 20 MHz) |
    | Startup Time | Tstart 5 | ms |
    | RMS Phase Jitter | Tphj 0.5 | 0.8 | ps (40 MHz) |
    Product Features and Advantages
    The SiT1618 excels in its compact size and wide operating conditions, making it a versatile choice for diverse industries. Key advantages include:
    - High Stability and Accuracy: Total frequency stability as low as ±20 ppm ensures consistent performance across varying conditions.
    - Wide Operating Voltage and Temperature Range: Suited for both industrial and automotive-grade applications.
    - Low Power Consumption: Ideal for battery-powered and energy-efficient devices.
    - Environmental Compliance: RoHS/REACH compliant, with no lead, halogens, or antimony, ensuring environmental safety.
    Application Cases and Usage Recommendations
    The SiT1618 is extensively used in industrial sensors, PLCs, motor servos, outdoor networking equipment, and medical video cameras. For example:
    - Industrial Sensors: Ensures reliable operation in harsh environments by supporting a broad temperature range (-40°C to 125°C).
    - Medical Video Cameras: Maintains high-frequency accuracy even under high temperatures.
    Usage Recommendations:
    - Ensure correct pin configuration based on application needs (OE, ST, or NC).
    - Use a pull-up resistor (≤10 kΩ) when pin 1 is not externally driven.
    - Always place a 0.1 µF capacitor between Vdd and GND.
    Compatibility and Support
    The SiT1618 supports standard industrial packages such as 2.0 x 1.6 mm², 2.5 x 2.0 mm², and larger sizes up to 7.0 x 5.0 mm². It is compatible with common LVCMOS/LVTTL interfaces. SiTime provides robust customer support, including field programmable versions via the Time Machine II tool for custom frequency requirements.
    Common Issues and Solutions
    1. Problem: Output does not switch on after power-up.
    - Solution: Check the pin configuration and ensure the correct Vdd and GND connections.
    2. Problem: Oscillation stops in standby mode.
    - Solution: Ensure that the device is correctly configured for standby mode and that the necessary thresholds are met for resuming.
    3. Pr

SiT1618AA-72-XXN-12.000000参数

参数 值
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 12MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-72-XXN-12.000000厂商介绍

SiTime专注于基于硅和微机电技术的精密时钟解决方案,提供振荡器及相关时钟产品。公司围绕电子系统的频率稳定性、可靠性和集成需求开展开发,服务于通信、企业基础设施、汽车、工业及消费电子等应用。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 SiTime 相关型号,如 553SCMGI、SIT1533AI-H4-DCC-32.768E、551MILFT、SIT82C251T 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

SiT1618AA-72-XXN-12.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-72-XXN-12.000000 SiT1618AA-72-XXN-12.000000数据手册

SiT1618AA-72-XXN-12.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235