处理中...

首页  >  产品百科  >  SiT1618AE-28-33N-12.000000

SiT1618AE-28-33N-12.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±30ppm 12MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-28-33N-12.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-28-33N-12.000000

SiT1618AE-28-33N-12.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction:
    The SiT1618 is a standard frequency, high-temperature oscillator designed by SiTime Corporation, offering precise timing solutions suitable for a wide range of industrial and consumer applications. This oscillator supports a broad spectrum of standard frequencies between 7.3728 MHz and 48 MHz, making it versatile for various electronic designs. It operates under a supply voltage ranging from 1.8V to 3.3V and can maintain excellent total frequency stability as low as ±20 ppm, ensuring reliable performance across different environmental conditions.
    Technical Parameters:
    The SiT1618 boasts several technical specifications that enhance its utility and reliability:
    - Frequency Range: Supports 33 standard frequencies within the mentioned range.
    - Frequency Stability: ±20 ppm inclusive of initial tolerance at 25°C, first-year aging at 25°C, and variations over operating temperature, rated power supply voltage, and load (15 pF ± 10%).
    - Operating Temperature: Ranges from -40°C to 125°C, with an extended industrial range (-40°C to 105°C) and automotive range (-40°C to 125°C).
    - Supply Voltage & Current Consumption: Operates efficiently at voltages between 1.8V and 3.3V, with typical current consumptions of 3.4 mA at 1.8V.
    - Output Characteristics: Compatible with LVCMOS/LVTTL outputs, supporting industry-standard package sizes.
    - Additional Features: Instant sampling via Time Machine II and field programmable oscillators, compliance with RoHS and REACH standards, and Pb-free, Halogen-free, and Antimony-free compositions.
    Product Features and Advantages:
    The SiT1618 offers distinct advantages over competitors:
    - High Precision: Excellent total frequency stability ensures accurate timing across varying conditions.
    - Low Power Consumption: Typical current consumption as low as 3.4 mA at 1.8V makes it energy-efficient.
    - Versatile Output Compatibility: LVCMOS/LVTTL compatibility enhances integration flexibility.
    - Robust Design: Industry-standard packaging supports diverse applications.
    - Field Programmability: Customizable via Time Machine II for tailored solutions.
    - Environmental Compliance: Complies with leading environmental regulations, making it eco-friendly.
    Application Cases and Usage Recommendations:
    The SiT1618 is ideal for numerous applications requiring stable timing signals:
    - Industrial Sensors: Utilized in environments demanding precision and reliability.
    - Medical Equipment: Suitable for high-resolution imaging and diagnostics.
    - Automotive Systems: Reliable under extreme temperature variations.
    - Networking Equipment: Supports outdoor installations with high thermal resilience.
    - Asset Tracking: Critical for monitoring logistics and inventory management.
    For optimal performance, users should ensure proper grounding and decoupling techniques. Using a 0.1 µF capacitor between Vdd and GND is essential for stabilizing power delivery. Additionally, selecting the appropriate drive strength based on load capacitance can significantly impact jitter reduction and system EMI performance.
    Compatibility and Support:
    The SiT1618 maintains strong compatibility with most existing electronic components and systems, facilitating seamless integration. SiTime provides comprehensive support through documentation, application notes, and customer service, ensuring smooth adoption and troubleshooting.
    Common Issues and Solutions:
    Common problems and their resolutions include:
    - Glitches During Startup: Use the provided test circuit to verify functionality and adjust parameters accordingly.
    - Unexpected Frequency Variations: Ensure correct calibration during production setup.
    - Increased Power Consumption: Optimize load conditions and drive strength settings.
    Conclusion and Recommendation:
    The SiT1618 stands out as a robust,

SiT1618AE-28-33N-12.000000参数

参数
频率稳定性 ±30ppm
扩频带宽 -
频率 12MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SiT1618AE-28-33N-12.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-28-33N-12.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-28-33N-12.000000 SiT1618AE-28-33N-12.000000数据手册

SiT1618AE-28-33N-12.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693