处理中...

首页  >  产品百科  >  SiT1602AC-33-25S-6.000000Y

SiT1602AC-33-25S-6.000000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±50ppm 6MHz
供应商型号: 10A-SIT1602AC-33-25S-6.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AC-33-25S-6.000000Y

SiT1602AC-33-25S-6.000000Y概述

    Product Introduction: SiT1602 Low Power Standard Frequency Oscillator
    The SiT1602 is a low-power standard frequency oscillator manufactured by SiTime Corporation, renowned for its innovative timing solutions. This oscillator offers 51 standard frequencies ranging from 3.75 MHz to 77.76 MHz, making it ideal for a wide range of electronic applications. With excellent total frequency stability (down to ±20 ppm), the SiT1602 ensures precise timing across various environments.
    Main Features
    - Wide Frequency Range: Offers 51 standard frequencies.
    - Excellent Stability: ±20 ppm total frequency stability under specified conditions.
    - Low Power Consumption: Typically consumes 3.6 mA at standard operating conditions.
    - Standby Mode: Extends battery life by reducing current consumption to as low as 0.6 μA.
    - Fast Startup Time: Can start up in 5 ms from standby.
    - Compatibility: Compatible with LVCMOS/HCMOS outputs.
    - Package Options: Available in multiple standardized sizes: 2.0x1.6 mm, 2.5x2.0 mm, 3.2x2.5 mm, 5.0x3.2 mm, and 7.0x5.0 mm.
    Applications
    - Digital still cameras (DSC)
    - Digital video cameras (DVC)
    - Digital video recorders (DVR)
    - IP cameras
    - Tablets and e-books
    - Solid-state drives (SSD)
    - High-speed networking equipment such as GPON, EPON, 100M/1G/10G Ethernet
    Technical Parameters
    Below are the key technical specifications extracted from the product manual:
    | Parameter | Minimum | Typical | Maximum | Unit | Condition |
    |
    | Frequency Range | 3.75 | — | 77.76 | MHz | 51 standard frequencies |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes initial tolerance, aging, and environmental variations |
    | Operating Temperature Range | -20 | — | +70 | °C | Extended commercial grade |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | 1.5V optional upon request |
    | Current Consumption (No Load) | — | 3.6 | 4.2 | mA | f = 20 MHz, Vdd = 2.5V |
    | Jitter (RMS Period) | — | 1.76 | 3 | ps | f = 75 MHz, Vdd = 2.5V |
    Product Characteristics and Advantages
    Unique Features
    - Pin-to-Pin Compatibility: Fully compatible with quartz-based oscillators, allowing easy integration into existing designs.
    - Instant Sample Availability: Offers instant samples through Time Machine II and field programmable oscillators.
    - RoHS and REACH Compliant: Environmentally friendly, meeting global regulatory standards.
    Market Competitiveness
    - Energy Efficiency: Low power consumption ensures prolonged battery life in portable devices.
    - Flexible Configurations: Supports a variety of operating voltages and temperature ranges, making it versatile for different applications.
    Application Scenarios and Recommendations
    Applications
    - Consumer Electronics: Tablets, e-books, and digital cameras rely on precise timing signals provided by the SiT1602.
    - Networking Equipment: Used in GPON, EPON, and high-speed Ethernet switches to ensure synchronization.
    - Storage Devices: SSDs benefit from stable oscillation signals to maintain optimal performance.
    Optimization Suggestions
    - Use a 0.1 µF capacitor between Vdd and GND for enhanced stability, especially in noisy environments.
    - When driving larger capacitive loads, increase the output drive strength to maintain signal integrity.
    Compatibility and Support
    - Compatibility: The SiT1602 is compatible with industry-standard LVCMOS/HCMOS outputs, making it easily integrable with a broad range of microcontrollers and interface chips.
    - Support: SiTime provi

SiT1602AC-33-25S-6.000000Y参数

参数
频率 6MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -

SiT1602AC-33-25S-6.000000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AC-33-25S-6.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AC-33-25S-6.000000Y SiT1602AC-33-25S-6.000000Y数据手册

SiT1602AC-33-25S-6.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693