处理中...

首页  >  产品百科  >  SiT8008AI-83-33S-14.000000Y

SiT8008AI-83-33S-14.000000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±50ppm 14MHz
供应商型号: 10A-SIT8008AI-83-33S-14.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-83-33S-14.000000Y

SiT8008AI-83-33S-14.000000Y概述

    # SiT8008 Low Power Programmable Oscillator Technical Overview
    Product Introduction
    The SiT8008 is a state-of-the-art low-power programmable oscillator designed for high-performance applications requiring precise timing solutions. It offers exceptional flexibility by allowing users to configure any frequency between 1 MHz and 110 MHz with accuracy up to six decimal places. This makes it ideal for use in various industries such as consumer electronics (e.g., tablets, e-books), industrial equipment (e.g., DVRs, GPON), and networking technologies like USB, SATA, and Ethernet. With an extended operating temperature range from -40°C to +85°C, this product ensures reliable performance under challenging environmental conditions.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range
    | Output Frequency Range | 1 110 | MHz |
    | Frequency Stability ±20 | ±50 | PPM |
    | Supply Voltage | V |
    | Current Consumption (No Load) 3.6 | 4.5 | mA |
    | Standby Current 0.6 | 1.3 | μA |
    | Input High Voltage | 70 % of Vdd |
    | Input Low Voltage 30 | % of Vdd |
    The device operates efficiently across multiple supply voltages ranging from 1.62V to 3.63V, providing options for different power requirements. It supports LVCMOS/HCMOS outputs ensuring compatibility with a wide range of systems.
    Product Features and Advantages
    The SiT8008 stands out due to its programmability, which allows customization according to specific application needs. Key features include:
    - Programmable drive strength adjustable from L to F grade.
    - Excellent frequency stability as low as ±20 PPM inclusive of initial tolerance and temperature variations.
    - Low power consumption suitable for battery-operated devices.
    - Compatibility with industry-standard packages sizes enhancing integration ease.
    Its programmability enables optimization for specific tasks such as reducing EMI or driving larger capacitive loads, making it versatile across numerous applications.
    Application Cases and Usage Recommendations
    Applications span across sectors where precise timing is critical:
    - Consumer Electronics: Tablets and eBook readers benefit from its compact size and efficiency.
    - Industrial Automation: DVRs and GPON systems leverage its robustness against varying temperatures.
    - Networking Solutions: Supporting high-speed protocols like Ethernet ensures seamless communication.
    When integrating the SiT8008 into designs, consider:
    - Implementing a pull-up resistor <10kΩ on OE/ST pin for high noise environments.
    - Adding a 0.1μF decoupling capacitor between Vdd and GND for better noise immunity.
    Compatibility and Support
    SiT8008 maintains compatibility with most standard electronic components due to its flexible configuration options. SiTime Corporation offers comprehensive technical support including documentation updates, sample requests via Time Machine II, and field programming services.
    Common Issues and Resolutions
    | Issue | Solution |

    | Insufficient Rise/Fall Time | Increase drive strength setting. |
    | Poor Clock Quality | Adjust OE/ST timings accordingly. |
    | Unexpected Shutdown | Verify correct Vdd levels and connections. |
    Summary and Recommendation
    In conclusion, the SiT8008 excels in providing customizable, stable, and efficient timing solutions t

SiT8008AI-83-33S-14.000000Y参数

参数
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 14MHz
最大工作电压 3.63V
应用等级 工业级

SiT8008AI-83-33S-14.000000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-83-33S-14.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-83-33S-14.000000Y SiT8008AI-83-33S-14.000000Y数据手册

SiT8008AI-83-33S-14.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235