处理中...

首页  >  产品百科  >  SIT8009AC-12-33E-120.000000

SIT8009AC-12-33E-120.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±25ppm 120MHz QFN 贴片安装
供应商型号: 10A-SIT8009AC-12-33E-120.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8009AC-12-33E-120.000000

SIT8009AC-12-33E-120.000000概述

    SiT8009B High Frequency, Low Power Oscillator
    Product Introduction
    The SiT8009B is a high-frequency, low-power oscillator designed to meet the demanding requirements of modern electronic systems. It serves as a reliable and efficient timing solution for applications requiring precise frequency generation under challenging conditions. Built with the same pin configuration as traditional quartz-based oscillators (XOs), it offers 100% drop-in compatibility, making it easy to integrate into existing designs without modifications.
    Key features include excellent frequency stability (as low as ±20 ppm), wide operating temperature ranges (-40°C to 85°C), and ultra-low power consumption (4.9 mA typical at 1.8V). The SiT8009B is ideal for GPON/EPON, network switches, routers, and embedded systems, ensuring optimal performance in environments where reliability and precision are paramount.
    Technical Parameters
    Below are the key technical specifications of the SiT8009B:
    | Parameter | Min. | Typ. | Max. | Unit | Conditions |
    |
    | Frequency Range 115 | 137 | MHz
    | Frequency Stability | -20 | ±20 | +20 | ppm | Inclusive of initial tolerance, 1st-year aging, and temperature variations |
    | Operating Temperature | -40 85 | °C | Industrial grade |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V
    | Current Consumption 4.9 | 7.5 | mA | No load condition, f = 125 MHz, Vdd = 1.8V |
    | Standby Current 0.6 | 4.3 | µA | ST = GND, Vdd = 1.8V to 3.63V |
    | RMS Period Jitter 1.8 | 4 | ps | f = 125 MHz, Vdd = 1.8V |
    | Duty Cycle | 45 | 50 | 55 | % | All Vdds |
    The SiT8009B supports multiple industry-standard packages, including 2.0x1.6 mm², 2.5x2.0 mm², and 3.2x2.5 mm², allowing flexibility in PCB design. It complies with RoHS, REACH, and is free of lead, halogens, and antimony, ensuring compliance with environmental standards.
    Product Features and Advantages
    1. Drop-In Replacement: Fully compatible with quartz-based oscillators, simplifying integration.
    2. Outstanding Stability: Offers ±20 ppm frequency stability, ensuring precision in critical applications.
    3. Wide Operating Range: Operates reliably across extreme temperatures (-40°C to 85°C).
    4. Low Power Consumption: Minimal power usage (4.9 mA typical) extends battery life.
    5. Fast Startup: Achieves full output within 5 ms after power-on.
    6. Versatile Compatibility: Supports both LVCMOS and HCMOS outputs for diverse system requirements.
    7. Instant Samples: Available via Time Machine II and field-programmable options for rapid prototyping.
    These features make the SiT8009B highly competitive in applications like GPON/EPON networks, Ethernet systems, and embedded computing platforms, where reliability, accuracy, and efficiency are crucial.
    Application Case Studies and Usage Recommendations
    The SiT8009B is particularly well-suited for use in:
    - Network Infrastructure: Ensures stable clock signals in high-speed network switches and routers.
    - Embedded Systems: Provides robust timing solutions in space-constrained designs.
    - Consumer Electronics: Offers cost-effective timing functionality for portable devices.
    Usage Recommendations:
    - Always connect a 0.1 µF capacitor between Vdd a

SIT8009AC-12-33E-120.000000参数

参数
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 120MHz
最大工作电压 3.63V
最小工作电压 2.97V
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SIT8009AC-12-33E-120.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8009AC-12-33E-120.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8009AC-12-33E-120.000000 SIT8009AC-12-33E-120.000000数据手册

SIT8009AC-12-33E-120.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 11.05
35+ ¥ 9.196
100+ ¥ 7.98
库存: 1000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 110.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235