处理中...

首页  >  产品百科  >  SiT1618AA-32-XXN-8.000000

SiT1618AA-32-XXN-8.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±25ppm 8MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-32-XXN-8.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-32-XXN-8.000000

SiT1618AA-32-XXN-8.000000概述

    Product Introduction: SiT1618 Standard Frequency, High-Temperature Oscillator
    The SiT1618 is a highly reliable and versatile oscillator designed for applications requiring precise timing solutions in extreme environmental conditions. Manufactured by SiTime Corporation, this product offers a range of standardized frequencies and exceptional performance metrics tailored for industrial, medical, automotive, avionic, and other high-temperature environments. With its advanced technology, the SiT1618 stands out as an ideal choice for demanding applications such as industrial sensors, motor servos, outdoor networking equipment, medical imaging, and asset tracking systems.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Frequency Range | - | - | 48 MHz | MHz | Supports 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | +20 | +25 | ppm | Includes initial tolerance, 1st year aging, and temperature/operating conditions |
    | Operating Temperature | -40 | - | +125 | °C | Extended industrial and automotive-grade support |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Multiple options for different supply voltages |
    | Current Consumption (No Load) | - | 3.4 | 4.5 | mA | Depending on supply voltage |
    | LVCMOS/LVTTL Compatible Output| Yes | - | - | - |
    | RoHS and REACH Compliant | Yes | - | - | - | Environmentally friendly design |
    Product Features and Advantages
    The SiT1618 leverages advanced MEMS-based technology to deliver several unique advantages:
    1. Wide Frequency Range: Offers 33 pre-defined standard frequencies, ensuring flexibility across multiple applications.
    2. High Reliability: Operates within a temperature range of -40°C to +125°C, providing durability in harsh environments.
    3. Low Power Consumption: Typical current draw as low as 3.4 mA at 1.8V, making it energy-efficient for battery-powered devices.
    4. Field Programmability: Can be customized using the Time Machine II, enabling real-time adjustments.
    5. Compliance & Safety: RoHS/REACH compliant, Pb-free, Halogen-free, and Antimony-free for eco-friendly integration.
    6. Superior Jitter Performance: RMS period jitter as low as 1.6 ps at 20 MHz under optimal conditions.
    Its standout features make the SiT1618 a strong competitor in high-precision, high-stability timing applications.
    Application Case Studies and Usage Recommendations
    Application Example:
    - Industrial Sensors: The SiT1618 ensures accurate synchronization in sensors deployed in factories or hazardous areas where temperatures can fluctuate drastically.

    Recommended Use Cases:
    1. Motor Servo Control Systems: The low power consumption and stable output frequency ensure precise motor control even under varying thermal conditions.
    2. Outdoor Networking Equipment: High-temperature tolerance and field programmability allow seamless integration into outdoor telecom setups.
    3. Medical Imaging Devices: High reliability and precision enable smooth operation in critical healthcare scenarios.
    Optimization Tips:
    - Always use a pull-up resistor (10 kΩ or lower) for the OE/ST pin if not actively driven.
    - Place a 0.1 µF capacitor between VDD and GND to stabilize the power supply

SiT1618AA-32-XXN-8.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 8MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AA-32-XXN-8.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-32-XXN-8.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-32-XXN-8.000000 SiT1618AA-32-XXN-8.000000数据手册

SiT1618AA-32-XXN-8.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693