处理中...

首页  >  产品百科  >  SiT1618AA-23-18E-24.576000

SiT1618AA-23-18E-24.576000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±50ppm 24.576MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-23-18E-24.576000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-23-18E-24.576000

SiT1618AA-23-18E-24.576000概述

    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator developed by SiTime Corporation. This oscillator is designed to provide exceptional stability and reliability across a wide range of industrial, medical, automotive, and avionics applications. With its robust capabilities and industry-standard packaging, the SiT1618 offers users flexibility in integrating timing solutions into their electronic designs.
    Key Features:
    - Standard Frequencies: Offers 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Wide Voltage Range: Operates on supply voltages of 1.8V to 3.3V.
    - Extreme Operating Temperature Range: Supports operating temperatures from -40°C to 125°C.
    - Exceptional Stability: Total frequency stability as low as ±20 ppm.
    - Low Power Consumption: Typical current consumption of 3.4 mA at 1.8V.
    - Compatible Outputs: LVCMOS/LVTTL compatible outputs for easy integration.
    - Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.

    Target Applications:
    The SiT1618 finds applications in industries such as industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    Below are the technical specifications extracted from the product manual:
    | Parameter | Symbol | Min | Typ | Max | Unit | Condition |
    ||
    | Frequency Range | f | 7.3728 | - | 48 | MHz | 33 standard frequencies listed in Table 13. |
    | Frequency Stability | Fstab | -20 | ±20 | +20 | ppm | Inclusive of initial tolerance and temperature. |
    | Operating Temperature Range| Tuse | -40 | - | +125 | °C | Industrial, automotive versions available. |
    | Supply Voltage | Vdd | 1.62 | - | 3.63 | V
    | Current Consumption | Idd | - | 3.4 | 4.5 | mA | No load condition. |
    | Jitter (RMS) | Tjitt | - | 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V to 3.3V. |
    | Rise/Fall Time | Tr, Tf | - | 1.0 | 2.0 | ns | Vdd = 2.5V, 2.8V, 3.0V, or 3.3V. |
    Other parameters like standby current, enable/disable current, and pin configurations are outlined in the technical documentation.
    Product Features and Advantages
    The SiT1618 oscillator stands out with its advanced features and market-leading advantages:
    - Advanced MEMS Technology: Combines MEMS (Micro-Electro-Mechanical Systems) and CMOS technologies to ensure high reliability and stability.
    - Extensive Frequency Options: Offers 33 standard frequency options, catering to diverse design requirements.
    - Low Power Consumption: Consumes only 3.4 mA typical at 1.8V, making it ideal for low-power applications.
    - Environmental Compliance: Compliant with RoHS, REACH, and industry standards for green electronics.
    - Instant Customization: The Time Machine II tool allows for instant field programming of custom frequencies and features.
    Its ability to maintain stable performance across extreme temperatures makes it ideal for harsh environments.
    Application Case Studies and Usage Recommendations
    Example 1: Industrial Sensors
    SiT1618 is widely used in industrial sensors requiring precise timing solutions. In this application, the low jitter and high-temperature stability help ensure accurate sensor readings even under fluctuating conditions.
    Recommendation: Use the SiT1618 in conjunction with external filtering components to furthe

SiT1618AA-23-18E-24.576000参数

参数
扩频带宽 -
频率 24.576MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-23-18E-24.576000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-23-18E-24.576000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-23-18E-24.576000 SiT1618AA-23-18E-24.576000数据手册

SiT1618AA-23-18E-24.576000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235