处理中...

首页  >  产品百科  >  SiT1618AE-18-18N-29.491200

SiT1618AE-18-18N-29.491200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±30ppm 29.4912MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-18-18N-29.491200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-18-18N-29.491200

SiT1618AE-18-18N-29.491200概述

    SiT1618: A Comprehensive Overview of the Standard Frequency, High-Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator designed for industrial, medical, automotive, and avionics applications. It provides excellent frequency stability and operates within a wide temperature range, making it ideal for harsh environments. Key features include multiple standard frequencies between 7.3728 MHz and 48 MHz, low power consumption, compatibility with LVCMOS/LVTTL outputs, and compliance with environmental standards such as RoHS and REACH.
    Technical Parameters
    The SiT1618 offers a robust set of technical specifications:
    - Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Supply Voltage: Operates on voltages ranging from 1.8V to 3.3V.
    - Frequency Stability: ±20 ppm over the entire operating temperature range (-40°C to 125°C).
    - Current Consumption: Typical current consumption of 3.4 mA at 1.8V.
    - Packages: Available in industry-standard sizes: 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm².
    - Jitter: RMS Period Jitter of 1.6 ps at 20 MHz, Vdd = 2.5V to 3.3V.
    - Thermal Considerations: Maximum operating junction temperature of 115°C and 135°C for 105°C and 125°C ambient temperatures, respectively.
    Product Features and Advantages
    The SiT1618 stands out with several unique advantages:
    - Wide Frequency Range: Offers flexibility in design with 33 predefined standard frequencies.
    - Temperature Robustness: Reliable performance across extreme temperatures (-40°C to 125°C).
    - Low Power Consumption: Ideal for battery-operated devices, reducing overall energy usage.
    - Field Programmability: Utilizes Time Machine II for quick prototyping and customization.
    - Compliance: Compliant with environmental regulations ensuring eco-friendly solutions.
    Application Cases and Usage Recommendations
    The SiT1618 finds application in diverse sectors such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems. For instance, in industrial sensors, its ability to maintain accuracy under varying temperatures enhances sensor reliability. To optimize usage:
    - Ensure proper decoupling capacitors (minimum 0.1 µF) are placed between Vdd and GND.
    - Implement pull-up resistors (10 kΩ or less) if OE/ST/NC pin is left floating.
    - Choose appropriate drive strength based on load capacitance to achieve desired rise/fall times.
    Compatibility and Support
    The SiT1618 is fully compatible with standard LVCMOS/LVTTL interfaces. Manufacturer support includes extensive documentation and tools like the Time Machine II for easy configuration. Additionally, SiTime offers comprehensive maintenance and technical assistance for seamless integration into various electronic designs.
    Common Issues and Solutions
    Common user queries and their resolutions include:
    - Issue: Device does not respond upon powering up.
    - Solution: Verify correct placement of bypass capacitors and check if OE/ST pin is configured correctly.
    - Issue: High jitter observed.
    - Solution: Adjust the drive strength to reduce jitter; consult rise/fall time tables for optimal settings.
    Conclusion and Recommendation
    The SiT1618 is a versatile, high-quality oscillator suitable for demanding applications requiring precise timing. Its superior performance metrics, wide operating conditions, and field programmability make it a top choice among its peers. Given these attributes, we highly recommend the SiT1618 for projects needing reliable and efficient timing solutions.
    By leveraging its advanced capabilities, engineers can ensure robust functionality across varied operational scenarios, making it an indispensable component in modern electronics design.

SiT1618AE-18-18N-29.491200参数

参数
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 29.4912MHz
最大工作电压 1.98V
通用封装 QFN
安装方式 贴片安装

SiT1618AE-18-18N-29.491200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-18-18N-29.491200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-18-18N-29.491200 SiT1618AE-18-18N-29.491200数据手册

SiT1618AE-18-18N-29.491200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693