处理中...

首页  >  产品百科  >  SiT8008AI-22-25S-72.000000

SiT8008AI-22-25S-72.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±25ppm 72MHz
供应商型号: 10A-SIT8008AI-22-25S-72.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-22-25S-72.000000

SiT8008AI-22-25S-72.000000概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    1. Product Introduction
    The SiT8008 is a low-power programmable oscillator designed by SiTime Corporation, offering precise timing solutions for various electronic devices. This product is capable of generating any frequency between 1 MHz and 110 MHz with accuracy up to six decimal places, making it ideal for demanding applications where precision and reliability are critical. Key application areas include digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), Internet Protocol cameras (IP CAM), tablets, e-books, solid-state drives (SSD), GPON, and EPON. It is also suitable for high-speed serial protocols like USB, SATA, SAS, Firewire, and Ethernet standards.
    2. Technical Parameters
    The SiT8008 supports an output frequency range from 1 MHz to 110 MHz, with frequency stability ranging from ±20 PPM to ±50 PPM. Its operational temperature range extends from -40°C to 85°C, ensuring robust performance across diverse environmental conditions. The device operates within a supply voltage range of 1.8V to 3.63V, consuming minimal power, with typical current draw being 3.6 mA under no-load conditions. The output drive strength can be programmed for optimized jitter performance and reduced electromagnetic interference (EMI).
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Operating Voltage | 1.62 | 1.8 | 3.63 | Volts |
    | Current Consumption | - | 3.6 | 4.5 | Milliamperes |
    | Frequency Stability | -20 | ±20 | +20 | Parts Per Million (PPM) |
    3. Product Features and Advantages
    The SiT8008 offers several distinct advantages:
    - Precision: Offers frequency accuracy up to six decimal places.
    - Versatility: Supports frequencies from 1 MHz to 110 MHz, adaptable for multiple protocols.
    - Power Efficiency: Consumes only 3.6 mA under typical conditions.
    - Programmability: Adjustable drive strength for optimal performance.
    - Compatibility: Compliant with LVCMOS/HCMOS standards and available in various industry-standard packages.
    - Environmental Compliance: RoHS, REACH, and Pb-free compliant.
    4. Application Case Studies and Usage Tips
    The SiT8008 is commonly used in high-speed communication systems requiring stable clock signals. For instance, in network routers or storage devices, it ensures reliable synchronization. Users should ensure proper decoupling capacitors are installed (e.g., 0.1 µF between Vdd and GND) and consider pull-up resistors in noisy environments to minimize disruptions.
    5. Compatibility and Support
    The SiT8008 is compatible with standard industry packages and operates seamlessly alongside other MEMS oscillators. SiTime provides comprehensive technical support, including instant sampling via Time Machine II and field programming capabilities for custom configurations.
    6. Common Issues and Solutions
    - Problem: Poor jitter performance.
    Solution: Increase the drive strength to improve edge rates.
    - Problem: High EMI levels.
    Solution: Slow down the rise/fall times to mitigate radiated emissions.
    - Problem: Insufficient output swing.
    Solution: Adjust the drive strength to maintain full swing with sharp edges.
    7. Summary and Recommendation
    In summary, the SiT8008 stands out due to its precision, flexibility, and efficiency. It is particularly recommended for applications demanding stringent frequency stability and low power consumption. Its robust design and compatibility with multiple protocols make it an excellent choice for modern electronics. We highly recommend this oscillator for use in high-performance systems requiring accurate timing solutions.
    For more detailed inquiries or customized orders, visit [SiTime's website](http://www.sitime.com).

SiT8008AI-22-25S-72.000000参数

参数
频率稳定性 ±25ppm
扩频带宽 -
频率 72MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -

SiT8008AI-22-25S-72.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-22-25S-72.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-22-25S-72.000000 SiT8008AI-22-25S-72.000000数据手册

SiT8008AI-22-25S-72.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693