处理中...

首页  >  产品百科  >  SiT1618AA-31-25S-8.192000

SiT1618AA-31-25S-8.192000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±20ppm 8.192MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-31-25S-8.192000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-31-25S-8.192000

SiT1618AA-31-25S-8.192000概述

    Product Introduction
    The SiT1618 is a high-performance standard frequency, high-temperature oscillator designed by SiTime Corporation. It is specifically crafted to deliver exceptional timing accuracy and reliability across a wide range of industrial, medical, automotive, and avionics applications. This product stands out due to its robustness, energy efficiency, and compatibility with diverse environments, making it an ideal choice for harsh conditions where precise timing is crucial.
    The SiT1618 offers a frequency range of 7.3728 MHz to 48 MHz, supporting 33 standard frequencies. With its excellent total frequency stability as low as ±20 ppm, it ensures consistent performance even under varying environmental conditions. Its supply voltages can range from 1.8V to 3.3V, and it operates effectively in temperatures ranging from -40°C to 125°C, making it suitable for extreme environmental conditions. Typical applications include industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Technical Parameters
    | Parameters | Min. | Typ. | Max. | Unit | Condition |
    |
    | Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | +20 | -50 | ppm | Inclusive of initial tolerance, aging, and variations |
    | Operating Temperature | -40 | +125 °C | Automotive grade |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V
    | Current Consumption 3.4 | 4.5 | mA | No load, Vdd = 1.8V |
    | Output Characteristics| Duty Cycle | 45–55% % | All Vdds |
    | Jitter | RMS Period Jitter | 1.6–2.5 | ps | f = 20 MHz, Vdd = 2.5V–3.3V
    Product Features and Advantages
    The SiT1618 boasts several unique features that make it stand out in the market:
    1. Wide Frequency Range: Supporting 33 standard frequencies between 7.3728 MHz and 48 MHz, it provides flexibility for diverse applications.
    2. High Temperature Operation: Operates reliably from -40°C to 125°C, ensuring robustness in harsh environments.
    3. Low Power Consumption: Typical power consumption of 3.4 mA at 1.8V ensures minimal energy usage.
    4. RoHS and REACH Compliance: The device is environmentally friendly, meeting international standards for lead-free, halogen-free, and antimony-free materials.
    5. Field Programmability: Instant samples can be obtained via Time Machine II and field programmable oscillators for rapid prototyping.
    These features make the SiT1618 a highly competitive product in the high-temperature oscillator market, offering both performance and reliability.
    Application Case Studies and Recommendations
    Application Example 1: Industrial Sensors
    The SiT1618 is frequently employed in industrial sensors where precision timing is critical. By utilizing its high temperature tolerance and stable frequency output, the device ensures reliable operation even in fluctuating thermal environments.
    - Use Case: Place the SiT1618 in sensor nodes to synchronize multiple sensors for accurate data acquisition.
    - Recommendation: Ensure that external components such as capacitors (≥0.1 µF) are correctly placed for optimal performance.
    Application Example 2: Medical Video Cameras
    Medical imaging devices demand high stability and minimal jitter to ensure clear video output. The SiT1618’s ±20 ppm frequency stability and low jit

SiT1618AA-31-25S-8.192000参数

参数
扩频带宽 -
频率 8.192MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-31-25S-8.192000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-31-25S-8.192000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-31-25S-8.192000 SiT1618AA-31-25S-8.192000数据手册

SiT1618AA-31-25S-8.192000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235