处理中...

首页  >  产品百科  >  SiT8008AI-83-25E-20.000000Y

SiT8008AI-83-25E-20.000000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±50ppm 20MHz
供应商型号: 10A-SIT8008AI-83-25E-20.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-83-25E-20.000000Y

SiT8008AI-83-25E-20.000000Y概述

    The SiT8008: A Versatile Low-Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a programmable oscillator designed to meet the stringent requirements of modern electronics. This device offers users the ability to generate precise clock signals across a wide range of frequencies (from 1 MHz to 110 MHz), with six decimal place accuracy. It is highly suitable for various applications including digital still cameras (DSC), digital video cameras (DVC), set-top boxes (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), GPON/EPON systems, and other high-speed serial communication devices. With operating temperature ranges extending from -40°C to 85°C, the SiT8008 ensures reliability in both industrial and extended commercial environments.
    Key features of the SiT8008 include programmable drive strength for enhanced system performance, compatibility with LVCMOS/HCMOS standards, and excellent total frequency stability (as low as ±20 PPM). Its low power consumption of 3.6 mA typical makes it ideal for battery-operated and energy-efficient designs.
    Technical Parameters
    Below is a concise summary of the SiT8008's technical specifications:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Output Frequency Range | 1 – 110 MHz |
    | Frequency Stability | -20 | +20 | PPM | Over -40°C to 85°C |
    | Operating Temperature | -40 85 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | 3.6 | 3.8 | 4.5 | mA |
    | Standby Current | 0.6 | 1.3 | µA
    | Output High Voltage 90% Vdd |
    | Output Low Voltage 10% Vdd |
    The device operates across multiple supply voltages (1.62V to 3.63V) and supports LVCMOS/HCMOS outputs. The programmable drive strength allows for optimized performance based on application requirements.
    Product Features and Advantages
    1. Precision and Flexibility: Generates clock signals with six decimal places of precision, catering to the most demanding applications.
    2. Energy Efficiency: Low power consumption ensures longer battery life and reduced thermal issues.
    3. Broad Compatibility: Supports a wide range of LVCMOS/HCMOS devices and adheres to industry standards such as RoHS and REACH compliance.
    4. High Performance: Total frequency stability of ±20 PPM minimizes jitter and ensures reliable operation.
    5. Ease of Use: Field programmable oscillators allow instant sampling and customization via the Time Machine II tool.
    6. Wide Operating Temperature Range: Extends from -40°C to 85°C, ensuring robust performance in extreme conditions.
    Application Cases and Usage Suggestions
    The SiT8008 finds application in a variety of fields, including:
    - High-speed data transmission in USB, SATA, SAS, Firewire, and Ethernet interfaces.
    - Consumer electronics like tablets and e-books.
    - Industrial equipment requiring robust timing solutions.
    For optimal performance, users should:
    - Choose the appropriate drive strength to match their output load and edge-rate requirements.
    - Incorporate a 0.1 µF capacitor between VDD and GND for stable operation.
    Compatibility and Support
    The SiT8008 is compatible with common LVCMOS/HCMOS devices and supports multiple package sizes (2.0 x 1.6 mm, 2.5 x 2.0 mm, etc.). SiTime offers comprehensive support through its Time Machine II programming tool and extensive documentation.
    Common Issues and Solutions
    | Problem | Solution |

    | Excessive current consumption | Ensure proper VDD configuration and remove unused load capacitance. |<

SiT8008AI-83-25E-20.000000Y参数

参数
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 20MHz
应用等级 工业级

SiT8008AI-83-25E-20.000000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-83-25E-20.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-83-25E-20.000000Y SiT8008AI-83-25E-20.000000Y数据手册

SiT8008AI-83-25E-20.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235