处理中...

首页  >  产品百科  >  SiT1618AE-82-33N-7.372800

SiT1618AE-82-33N-7.372800

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±25ppm 7.3728MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-82-33N-7.372800
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-82-33N-7.372800

SiT1618AE-82-33N-7.372800概述

    SiT1618: Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator from SiTime Corporation, designed to cater to industrial, medical, automotive, and avionics applications where precise timing and reliability are paramount. It offers a wide range of frequencies (between 7.3728 MHz and 48 MHz) and operates under extreme environmental conditions, including temperatures ranging from -40°C to 125°C. The device is available in various industry-standard package sizes (2.0 x 1.6 mm to 7.0 x 5.0 mm) and ensures excellent total frequency stability of ±20 ppm or lower. With features such as ultra-low power consumption and compatibility with LVCMOS/LVTTL standards, the SiT1618 is a smart timing choice for demanding applications.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Conditions |
    |
    | Frequency Range | N/A | 7.3728-48 | N/A | MHz | Includes 33 standard frequencies |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes initial tolerance, aging, and temperature variations |
    | Operating Temperature | -40 | 125 | N/A | °C | Extended industrial (-40 to 105°C) or automotive (-40 to 125°C) |
    | Supply Voltage | 1.62 | 1.8-3.3 | 3.63 | V | Varies based on standard options |
    | Current Consumption (Typical) | 0.6 | 3.4 | 4.5 | mA | Depending on Vdd and load conditions |
    | Output Enable Current | N/A | N/A | 4.1 | mA | Vdd = 2.5V to 3.3V, OE = Low, output in high Z state |
    | Standby Current | N/A | 0.6-3.5 | 8.5 | µA | Vdd = 1.8V to 3.63V, ST = Low |
    Product Features and Advantages
    The SiT1618 combines several key advantages, making it highly competitive in the market:
    1. Wide Frequency Range: Offers 33 standard frequencies tailored to meet various application requirements.
    2. Wide Operating Temperature Range: Ensures stable performance even in extreme conditions.
    3. Low Power Consumption: Typical current consumption as low as 3.4 mA at 1.8V, reducing energy use in battery-powered devices.
    4. Industry-Standard Compatibility: Compatible with LVCMOS/LVTTL standards, ensuring seamless integration with existing systems.
    5. Rugged Design: Compliant with RoHS and REACH standards, ensuring environmental safety; Pb-free, halogen-free, and antimony-free.
    6. Field Programmability: Available as field programmable oscillators for quick prototyping and customization.
    7. Robust Protection: Supports storage temperatures up to 150°C and complies with MIL-STD mechanical shock and vibration tests.
    Application Cases and Usage Suggestions
    The SiT1618 is widely used across industries such as industrial sensors, motor servos, networking equipment, and automotive electronics. For instance:
    - Industrial Sensors: The oscillator's high temperature tolerance makes it ideal for environments like oil rigs or factories with extreme thermal fluctuations.
    - Medical Video Cameras: Its precision and reliability ensure clear video transmission without disruptions.
    - Automotive Networking: Ensures robust communication in vehicles exposed to harsh conditions.
    Usage Suggestions

SiT1618AE-82-33N-7.372800参数

参数
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 7.3728MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AE-82-33N-7.372800厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-82-33N-7.372800数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-82-33N-7.372800 SiT1618AE-82-33N-7.372800数据手册

SiT1618AE-82-33N-7.372800封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693