处理中...

首页  >  产品百科  >  SiT1618AE-23-33E-36.000000

SiT1618AE-23-33E-36.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 36MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-23-33E-36.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-23-33E-36.000000

SiT1618AE-23-33E-36.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency, high-temperature oscillator manufactured by SiTime Corporation. This product offers a wide range of operating frequencies between 7.3728 MHz and 48 MHz, catering to diverse industrial, medical, automotive, avionics, and other high-temperature application needs. With excellent total frequency stability (±20 ppm) and low power consumption, it is ideal for applications requiring reliable timing solutions under harsh environmental conditions.
    Technical Parameters
    Electrical Characteristics:
    | Parameter | Min. | Typ. | Max. | Unit | Conditions |
    |
    | Output Frequency Range 7.3728 | 48 | MHz | 33 standard frequencies supported |
    | Frequency Stability | -20 | +20 ppm | Includes initial tolerance, aging, and temperature variation |
    | Operating Temperature Range | -40 | +125 | °C Extended Industrial and Automotive options available |
    | Supply Voltage | 1.62 | 3.63 | V Range applicable across different models |
    | Current Consumption (No Load) 3.4 | 4.5 | mA | Vdd = 1.8V; f = 20 MHz |
    | Output Characteristics | Duty Cycle | 45 | 55 | % | All Vdds |
    | OE Disable Current 4.1 | mA | Vdd = 2.5V to 3.3V |
    | Standby Current 0.6 | 3.5 | μA | Vdd = 1.8V |
    Other Specifications:
    - Startup Time: Up to 5 ms
    - Enable/Disable Time: 162 ns @ 48 MHz
    - Reserve Time: Up to 5 ms
    - RMS Period Jitter: 1.6 to 2.5 ps (f = 20 MHz, Vdd = 2.5V to 3.3V)
    Product Features and Advantages
    The SiT1618 boasts several distinguishing features that set it apart from competitors:
    1. Wide Operating Temperature Range: With support for -40°C to +125°C environments, it ensures reliability even in extreme conditions.
    2. Excellent Frequency Stability: Total frequency stability as low as ±20 ppm ensures precise timing across varying conditions.
    3. Low Power Consumption: Typical power consumption of 3.4 mA at 1.8V makes it energy-efficient for battery-powered devices.
    4. LVCMOS/LVTTL Compatibility: Ensures seamless integration with various microcontroller platforms.
    5. Field Programmability: Supports customization via the Time Machine II programmer, allowing instant samples tailored to specific requirements.
    6. Compliance Certifications: Fully RoHS and REACH compliant, free of lead, halogens, and antimony.
    Application Case Studies and Usage Recommendations
    Applications:
    - Industrial Sensors: Accurate timing essential for monitoring and control functions.
    - Medical Equipment: Critical in imaging equipment where precision timing is vital.
    - Automotive Systems: Suitable for engine control units and infotainment systems operating in demanding temperature ranges.
    Usage Suggestions:
    1. For optimal performance, ensure adequate decoupling capacitors (≥0.1 µF) are placed close to the power supply pins.
    2. Use pull-up resistors (≤10 kΩ) if OE/ST pin remains unconnected to avoid floating states.
    3. Tailor drive strength settings based on load requirements to balance jitter and EMI concerns.
    Compatibility and Support
    The SiT1618 is compatible with standard industry packages such as 2.0 x 1.6, 2.5 x 2.0, and others. SiTime provides comprehensive technical support, including field programming services through the Time Machine II programmer, ensuring ease of int

SiT1618AE-23-33E-36.000000参数

参数
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 36MHz
最大工作电压 3.63V
最小工作电压 2.97V
通用封装 QFN
安装方式 贴片安装

SiT1618AE-23-33E-36.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-23-33E-36.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-23-33E-36.000000 SiT1618AE-23-33E-36.000000数据手册

SiT1618AE-23-33E-36.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693