处理中...

首页  >  产品百科  >  SiT1618AE-88-25S-7.372800

SiT1618AE-88-25S-7.372800

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±30ppm 7.3728MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-88-25S-7.372800
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-88-25S-7.372800

SiT1618AE-88-25S-7.372800概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 from SiTime Corporation is a high-performance, high-temperature standard frequency oscillator designed for industrial, medical, automotive, avionics, and other demanding environments. It is well-suited for applications such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more. The SiT1618 features excellent frequency stability and low power consumption, making it ideal for precision timing applications.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Conditions |
    |
    | Output Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability ±20 | ±50 | ppm | Inclusive of initial tolerance, 1st year aging, and variations over operating conditions |
    | Operating Temperature Range | -40 125 | °C | Extended Industrial and Automotive options available |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Supported range |
    | Current Consumption (No Load) 3.4 | 4.5 | mA | Typical values at various voltages |
    | OE Disable Current 4.1 | mA | Vdd = 2.5V to 3.3V, OE = Low |
    | Standby Current 0.6 | 3.5 | µA | Vdd = 1.8V, ST = Low |
    | LVCMOS/LVTTL Compatible Output | Yes | Compatible with standard interface requirements |
    | Input High Voltage 70% Vdd | Pin 1, OE, or ST |
    | Input Low Voltage 30% | Vdd | Pin 1, OE, or ST |
    Product Features and Advantages
    Unique Features:
    1. Wide Frequency Range: Offers 33 standard frequencies between 7.3728 MHz and 48 MHz, suitable for diverse applications.
    2. High-Temperature Operation: Operates reliably from -40°C to 125°C, with extended options to -55°C.
    3. Low Power Consumption: Typical power consumption is only 3.4 mA at 1.8V, making it energy-efficient.
    4. Programmable Drive Strength: Allows fine-tuning of rise/fall times to optimize EMI and jitter performance.
    5. Industry-Standard Packages: Available in multiple footprints, including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    Market Competitiveness:
    - The SiT1618 combines high frequency stability and robust environmental capabilities, making it a strong competitor in industrial and automotive markets where reliability is critical.
    - Its flexibility in programming and wide operating range ensures seamless integration into various designs.
    Application Case Studies and Usage Recommendations
    Example Applications:
    - Industrial Sensors: The SiT1618 can be used in harsh environments like oil rigs or manufacturing floors where stable timing is essential.
    - Automotive Networking: In-car infotainment systems require oscillators that can endure extreme temperatures; the SiT1618 fits this need perfectly.
    Usage Sug

SiT1618AE-88-25S-7.372800参数

参数
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 7.3728MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AE-88-25S-7.372800厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-88-25S-7.372800数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-88-25S-7.372800 SiT1618AE-88-25S-7.372800数据手册

SiT1618AE-88-25S-7.372800封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693