处理中...

首页  >  产品百科  >  SiT1618AA-21-XXE-29.491200

SiT1618AA-21-XXE-29.491200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±20ppm 29.4912MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-21-XXE-29.491200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-21-XXE-29.491200

SiT1618AA-21-XXE-29.491200概述

    Product Introduction: SiT1618 Standard Frequency, High Temperature Oscillator
    The SiT1618 from SiTime Corporation is a robust, high-performance oscillator designed to deliver accurate timing solutions across a wide range of industrial, automotive, medical, and avionics applications. This device offers a standard frequency output ranging from 7.3728 MHz to 48 MHz, making it suitable for various electronic designs requiring precise timing mechanisms.
    Key Features:
    - Standard Frequencies: 33 different standard frequencies within the range.
    - Wide Operating Temperature Range: From -40°C to 125°C, ensuring reliable performance under extreme conditions.
    - Power Efficiency: Low power consumption, especially beneficial for battery-operated devices.
    - Output Compatibility: Supports LVCMOS/LVTTL interfaces.
    - Package Flexibility: Available in multiple industry-standard packages.
    The SiT1618 is particularly advantageous in environments where stability and durability are paramount, such as industrial sensors, motor servos, and outdoor networking equipment.
    Technical Parameters
    Below is a concise summary of the key technical specifications extracted from the SiT1618's technical manual:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Output Frequency Range | 7.3728 48 | MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm |
    | Operating Temperature Range | -40 125 | °C |
    | Supply Voltage | 1.62 3.63 | V |
    | Current Consumption 3.4 | 4.5 | mA |
    | Rise/Fall Time (20%-80%) 1.0 | 2.5 | ns |
    | Peak-to-Peak Period Jitter 12 | 20 | ps |
    Additional parameters include support for multiple supply voltages (1.8V to 3.3V), output enable and standby functionality, and compliance with environmental standards such as RoHS and REACH.
    Product Characteristics and Advantages
    The SiT1618 oscillator stands out due to several unique advantages:
    1. Excellent Frequency Stability: Offers ±20 ppm frequency stability, ideal for applications demanding high precision.
    2. Wide Operating Temperature Range: Supports extreme temperatures (-40°C to 125°C), making it resilient in harsh environments.
    3. Low Power Consumption: Consumes as little as 3.4 mA at 1.8V, reducing energy consumption significantly.
    4. Flexible Configurations: Offers multiple packaging options and programmable drive strength for optimized performance in diverse applications.
    5. Industry Standards Compliance: Compliant with key environmental regulations like RoHS and REACH.
    These characteristics position the SiT1618 as a competitive choice in markets requiring both precision and adaptability.
    Application Scenarios and Usage Recommendations
    The SiT1618 finds application in various industries:
    - Industrial Sensors: Precise timing ensures accurate data acquisition.
    - Medical Imaging: Stable oscillations are critical for high-resolution imaging systems.
    - Automotive Electronics: Reliable performance in varying temperature conditions.
    Usage Tips:
    - Ensure proper decoupling with a 0.1 µF capacitor between Vdd and GND to stabilize power supply.
    - Implement pull-up resistors (≤10 kΩ) on pin 1 if not externally driven.
    - Choose appropriate drive strength based on the required rise/fall time and capacitive load.
    By carefully configuring these settings, users can maximize the oscillator's efficiency and longevity.
    Compatibility and Support
    The SiT1618 is compatible with common interface standards like LVCMOS/LVTTL, ensuring seamless integration into existing systems. SiTime provides comprehensive support, including programming tools like Time Machine II for fi

SiT1618AA-21-XXE-29.491200参数

参数
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 29.4912MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AA-21-XXE-29.491200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-21-XXE-29.491200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-21-XXE-29.491200 SiT1618AA-21-XXE-29.491200数据手册

SiT1618AA-21-XXE-29.491200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693