处理中...

首页  >  产品百科  >  SiT1618AE-13-XXE-18.432000

SiT1618AE-13-XXE-18.432000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 18.432MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-13-XXE-18.432000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-13-XXE-18.432000

SiT1618AE-13-XXE-18.432000概述

    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator manufactured by SiTime Corporation. This versatile device is designed for a wide range of applications requiring precise timing solutions, including industrial, medical, automotive, and avionics sectors. It offers 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, making it suitable for numerous electronic systems where timing accuracy is critical.
    Technical Parameters
    - Supported Frequencies: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Voltage Range: Operates on supply voltages of 1.8V, 2.5V to 3.3V.
    - Operating Temperature: Ranges from -40°C to 125°C; options are available for extreme temperatures (-55°C).
    - Frequency Stability: Excellent total frequency stability as low as ±20 ppm inclusive of initial tolerance, aging, temperature variations, and rated power supply conditions.
    - Power Consumption: Typical current consumption of 3.4 mA at 1.8V under no-load conditions.
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - Package Sizes: Available in various industry-standard packages: 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm².
    - Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Product Features and Advantages
    The SiT1618 stands out due to its robust design and reliability across diverse environmental conditions. Key features include:
    - Field Programmability: Allows for instant samples with Time Machine II and field programmable oscillators.
    - High Stability: Offers excellent frequency stability even under varying environmental conditions.
    - Energy Efficiency: Low power consumption ensures efficient operation, especially beneficial for battery-powered devices.
    - Wide Operating Range: Capable of functioning in harsh environments, ideal for industrial and automotive applications.
    - Certifications: Complies with stringent environmental standards ensuring compatibility with modern regulatory requirements.
    Application Cases and Usage Recommendations
    The SiT1618 is ideal for applications such as industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Recommendations:
    - Industrial Sensors: Utilize the SiT1618's ability to maintain accurate timing despite temperature fluctuations.
    - Medical Equipment: Benefit from its high reliability and stability in critical healthcare applications.
    - Automotive: Leverage its durability and adaptability to extreme temperatures for onboard systems.
    Compatibility and Support
    The SiT1618 is designed to be compatible with existing electronic components and systems, facilitating easy integration into new designs. SiTime provides comprehensive support including technical assistance, software tools, and documentation to aid users in optimizing their implementations.
    Common Issues and Solutions
    | Problem | Solution |

    | High power consumption | Adjust drive strength settings to reduce unnecessary energy usage. |
    | Poor signal quality | Ensure proper decoupling capacitors are installed to stabilize voltage. |
    Conclusion and Recommendation
    Overall, the SiT1618 offers a compelling combination of precision, flexibility, and reliability, making it an excellent choice for demanding applications. Its broad frequency range, enhanced stability, and energy-efficient design make it stand out among competitors. We highly recommend the SiT1618 for projects requiring high-performance oscillators capable of withstanding challenging environmental conditions.
    Final Recommendation: Yes, we strongly recommend using the SiT1618 for its superior performance and adaptability across various industries.

SiT1618AE-13-XXE-18.432000参数

参数
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 18.432MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AE-13-XXE-18.432000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-13-XXE-18.432000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-13-XXE-18.432000 SiT1618AE-13-XXE-18.432000数据手册

SiT1618AE-13-XXE-18.432000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693