处理中...

首页  >  产品百科  >  SiT1618AA-12-XXS-9.843750

SiT1618AA-12-XXS-9.843750

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±25ppm 9.84375MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-12-XXS-9.843750
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-12-XXS-9.843750

SiT1618AA-12-XXS-9.843750概述

    Product Introduction
    The SiT1618 is a high-performance standard frequency, high-temperature oscillator designed to cater to demanding industrial, medical, automotive, and avionics applications. This oscillator supports 33 standard frequencies ranging from 7.3728 MHz to 48 MHz and operates efficiently across an extensive temperature range (-40°C to 125°C). The device offers excellent frequency stability and low power consumption, making it ideal for applications such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    | Parameter | Minimum Value | Typical Value | Maximum Value | Unit |

    | Output Frequency Range | 7.3728 48 | MHz |
    | Frequency Stability | -20 +20 | ppm |
    | Operating Temperature Range | -40 125 | °C |
    | Supply Voltage | 1.62 3.63 | V |
    | Current Consumption (No Load) | 3.4 4.5 | mA |
    | Jitter (RMS Period) 1.6 | 2.5 | ps |
    | Jitter (Peak-to-Peak Period) 12 | 20 | ps |
    Product Features and Advantages
    The SiT1618 boasts several unique features and advantages:
    - Wide Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Robust Operation: Operates reliably across temperatures from -40°C to 125°C.
    - Low Power Consumption: Consumes as little as 3.4 mA at 1.8V.
    - Versatile Output: Compatible with LVCMOS/LVTTL standards and available in various industry-standard package sizes.
    - Field Programmability: Offers instant sampling with Time Machine II and field programmable oscillators for customization.
    - Compliance: Fully compliant with RoHS, REACH, Pb-free, Halogen-free, and Antimony-free standards.
    Application Cases and Usage Suggestions
    The SiT1618 is well-suited for a variety of high-temperature environments, such as industrial sensors where precise timing is critical. In outdoor networking equipment, the oscillator ensures stable performance despite fluctuating environmental conditions. Medical video cameras benefit from its excellent frequency stability, which enhances imaging accuracy. For asset tracking systems, the SiT1618 provides reliable synchronization across different locations.
    Usage suggestions include ensuring proper power supply filtering with a 0.1 µF capacitor between Vdd and GND. Additionally, a pull-up resistor of 10 kΩ or less is recommended when pin 1 is not externally driven.
    Compatibility and Support
    The SiT1618 is compatible with standard MEMS oscillators and supports multiple packaging options. Manufacturers provide comprehensive support including technical assistance, documentation, and sample kits for rapid prototyping. For automotive applications requiring compliance with AEC-Q100 standards, consider the SiT8924 and SiT8925 models.
    Common Issues and Solutions
    Some common issues users might face include incorrect pin configurations or insufficient power supply filtering. Solutions include verifying pin configurations against the provided datasheet and ensuring adequate decoupling capacitors are installed. If jitter issues arise, adjusting the drive strength via the programmable feature can help optimize performance.
    Summary and Recommendation
    The SiT1618 stands out for its robustness, versatility, and reliability in harsh environments. Its wide frequency range, excellent frequency stability, and low power consumption make it an optimal choice for demanding applications. Given its strong performance characteristics and manufact

SiT1618AA-12-XXS-9.843750参数

参数 值
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 9.84375MHz
最大工作电压 3.63V
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-12-XXS-9.843750厂商介绍

SiTime专注于基于硅和微机电技术的精密时钟解决方案,提供振荡器及相关时钟产品。公司围绕电子系统的频率稳定性、可靠性和集成需求开展开发,服务于通信、企业基础设施、汽车、工业及消费电子等应用。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 SiTime 相关型号,如 553SCMGI、SIT1533AI-H4-DCC-32.768E、551MILFT、SIT82C251T 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

SiT1618AA-12-XXS-9.843750数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-12-XXS-9.843750 SiT1618AA-12-XXS-9.843750数据手册

SiT1618AA-12-XXS-9.843750封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235