处理中...

首页  >  产品百科  >  SiT1618AA-83-18N-12.000000

SiT1618AA-83-18N-12.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±50ppm 12MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-83-18N-12.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-83-18N-12.000000

SiT1618AA-83-18N-12.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a versatile, high-performance standard frequency oscillator designed for industrial, medical, automotive, avionics, and other high-temperature applications. This oscillator features a wide range of selectable standard frequencies between 7.3728 MHz and 48 MHz, making it ideal for a variety of timing-sensitive applications such as industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    With an excellent total frequency stability as low as ±20 ppm, the SiT1618 ensures reliable performance across its operational temperature range of -40°C to 125°C. Additionally, the oscillator provides low power consumption at 3.4 mA typical at 1.8V, supporting compatibility with LVCMOS/LVTTL outputs and multiple industry-standard packages. It is RoHS and REACH compliant, making it environmentally friendly without lead, halogens, or antimony.
    Technical Parameters
    Key Specifications
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Voltage Range: Operates on 1.8V to 3.3V supply voltages.
    - Frequency Stability: ±20 ppm inclusive of initial tolerance, 1st year aging, and variations over operating temperature, rated power supply voltage, and load.
    - Operating Temperature: -40°C to 125°C (Automotive option: -55°C).
    - Current Consumption:
    - Typical: 3.4 mA (1.8V), 3.6 mA (2.5V), 3.8 mA (3.0V).
    - Standby Current: 0.6 μA to 3.5 μA (Vdd = 1.8V to 3.3V).
    - LVCMOS/LVTTL Compatible Output
    - Packages: 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², 7.0 x 5.0 mm².
    - Jitter Performance:
    - RMS Period Jitter: 1.6 to 2.5 ps (f = 20 MHz, Vdd = 2.5V to 3.3V).
    - Peak-to-Peak Period Jitter: 12 to 20 ps (f = 20 MHz, Vdd = 2.5V to 3.3V).
    Product Features and Advantages
    The SiT1618 stands out with its advanced programmable drive strength feature, allowing users to optimize rise/fall times for specific applications. This helps in reducing EMI and improving jitter performance. It also supports capacitive loads up to 60 pF with guaranteed full swing output voltage across temperature.
    Its ability to work within a broad temperature range (-40°C to 125°C) makes it particularly suitable for harsh environments. Additionally, the "no runt" pulses and "no glitch" output during startup or resume further enhance its reliability.
    Application Cases and Usage Recommendations
    The SiT1618 finds applications in critical sectors like industrial automation, where its robustness and precision are essential. For instance, in outdoor networking equipment exposed to extreme temperatures, the SiT1618 ensures stable timing signals.
    To maximize performance:
    - Use a pull-up resistor of 10 kΩ or less if Pin 1 is not externally driven.
    - Always connect a 0.1 µF capacitor between Vdd and GND.
    - Ensure accurate alignment of drive strength settings based on output load requirements to achieve optimal rise/fall times.
    Compatibility and Support
    The SiT1618 supports multiple industry-standard packages, ensuring easy integration with existing designs. SiTime offers comprehensive technical support including field programmable devices via the Time Machine II tool, enabling real-time customization of features. Compatibility with various power supplies ensures seamless integration into diverse electronic systems.
    Common Issues and Solutions
    | Problem | Solution |

    | Excessive EMI | Increase rise/fall times using appropriate drive strength. |
    | Poor Jitter Performance | Optimize drive strength settings for faster rise/fall times.|
    | Output Not Functional | Verify external connections and pull-up resistors. |
    | Inconsist

SiT1618AA-83-18N-12.000000参数

参数
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 12MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-83-18N-12.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-83-18N-12.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-83-18N-12.000000 SiT1618AA-83-18N-12.000000数据手册

SiT1618AA-83-18N-12.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235