处理中...

首页  >  产品百科  >  SiT1618AE-11-XXE-36.000000

SiT1618AE-11-XXE-36.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±20ppm 36MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-11-XXE-36.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-11-XXE-36.000000

SiT1618AE-11-XXE-36.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency, high-temperature oscillator developed by SiTime Corporation. It offers a wide range of operational capabilities, making it suitable for demanding industrial, medical, automotive, and avionics applications. With its precise timing and robust performance, the SiT1618 ensures reliable functionality across a broad spectrum of environments, particularly those requiring excellent frequency stability.
    Key applications include:
    - Industrial sensors
    - Programmable Logic Controllers (PLCs)
    - Motor servos
    - Outdoor networking equipment
    - Medical video cameras
    - Asset tracking systems
    Technical Parameters
    Below are the essential technical specifications for the SiT1618:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Output Frequency Range | 7.3728 48 | MHz |
    | Frequency Stability | -20 +20 | ppm |
    | Operating Temperature Range | -40 125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption 3.4 mA |
    | Output High Voltage (VOH) 90% | Vdd |
    | Output Low Voltage (VOL) 10% | Vdd |
    | RMS Period Jitter (f=20MHz) 1.6 | 2.5 | ps |
    Additional characteristics such as LVCMOS/LVTTL compatibility, output enable/disable current, and startup/resume timing are also available for further design flexibility.
    Product Features and Advantages
    The SiT1618 stands out due to its:
    - Wide Frequency Range: Offering 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Extreme Temperature Tolerance: Operates reliably from -40°C to 125°C.
    - Energy Efficiency: Low power consumption, with typical values as low as 3.4 mA at 1.8V.
    - Superior Stability: Total frequency stability as low as ±20 ppm.
    - Flexible Configurations: Available in various industry-standard package sizes.
    - Environmental Compliance: RoHS, REACH, Pb-free, Halogen-free, and Antimony-free.
    Its robustness and versatility make it a preferred choice for mission-critical applications where timing precision and reliability are paramount.
    Application Cases and Usage Recommendations
    Example Application: Industrial Sensors
    Industrial sensors often require precise timing under varying environmental conditions. The SiT1618's ability to maintain frequency stability across temperatures makes it ideal for use in industrial sensor networks.
    Recommendations:
    - Ensure a 0.1 µF or higher capacitor is connected between Vdd and GND for optimal performance.
    - Use pull-up resistors (≤10 kΩ) if pin 1 is not externally driven to avoid floating inputs.
    Example Application: Networking Equipment
    Outdoor networking equipment must withstand harsh climates while delivering consistent performance. The SiT1618's high-temperature capability ensures uninterrupted operation.
    Recommendations:
    - Choose the appropriate drive strength based on the output load to achieve optimal rise/fall times.
    - Leverage the programmable drive strength feature to optimize EMI and jitter performance.
    Compatibility and Support
    The SiT1618 is fully compatible with standard LVCMOS/LVTTL interfaces, making it interoperable with a wide range of digital circuitry. SiTime offers comprehensive support, including field programming options via Time Machine II. This enables users to customize frequencies and other parameters in real-time, accelerating development cycles.
    Common Issues and Solutions
    | Problem | Solution

SiT1618AE-11-XXE-36.000000参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 36MHz
最大工作电压 3.63V
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-11-XXE-36.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-11-XXE-36.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-11-XXE-36.000000 SiT1618AE-11-XXE-36.000000数据手册

SiT1618AE-11-XXE-36.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235