处理中...

首页  >  产品百科  >  SiT1618AA-73-33N-8.192000

SiT1618AA-73-33N-8.192000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 8.192MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-73-33N-8.192000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-73-33N-8.192000

SiT1618AA-73-33N-8.192000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a highly reliable standard frequency, high temperature oscillator designed by SiTime Corporation. This product is notable for its versatility in industrial and automotive applications, with an operating temperature range spanning from -40°C to 125°C. With its robust design and exceptional stability, the SiT1618 is particularly suited for demanding environments such as industrial sensors, medical imaging equipment, outdoor networking gear, and advanced motor control systems.
    Key features include:
    - A wide range of 33 standard frequencies from 7.3728 MHz to 48 MHz, providing flexibility for various applications.
    - Support for multiple supply voltages ranging from 1.8V to 3.3V, ensuring compatibility across diverse systems.
    - Exceptional total frequency stability as low as ±20 ppm, minimizing drift under varying conditions.
    - Low power consumption, typically 3.4 mA at 1.8V, which optimizes energy efficiency in portable and battery-powered devices.
    - RoHS and REACH compliant, making it environmentally friendly and suitable for global markets.
    Technical Parameters
    The technical specifications of the SiT1618 are outlined below:
    | Parameters | Symbol | Min. | Typ. | Max. | Unit |
    |
    | Frequency Range | f | 7.3728 | N/A | 48 | MHz |
    | Frequency Stability | Fstab | -20 | 20 | 25 | ppm |
    | Operating Temperature Range | Tuse | -40 | N/A | 125 | °C |
    | Supply Voltage | Vdd | 1.62 | 2.8 | 3.63 | V |
    | Current Consumption (No Load) | Idd | N/A | 3.4 | 4.5 | mA |
    | OE Disable Current | Iod | N/A | 3.8 | 4.1 | mA |
    | LVCMOS Output Characteristics | Duty Cycle | 45 | 50 | 55 | % |
    Additional electrical characteristics include rise/fall times ranging from 1.0 ns to 3.0 ns, ensuring rapid signal transitions for high-speed applications. The SiT1618 complies with industry standards, supporting LVCMOS/LVTTL compatible outputs and providing stability over wide temperature ranges.
    Product Features and Advantages
    The SiT1618 stands out with several key advantages:
    - Precision and Stability: With an accuracy of ±20 ppm, it ensures consistent performance even in extreme temperatures.
    - Low Power Consumption: Ideal for power-sensitive applications where energy efficiency is crucial.
    - Wide Operating Voltage Range: Supports multiple supply voltages, enhancing compatibility across different electronic systems.
    - Industry Standard Packages: Available in various footprints (2.0 x 1.6 mm² to 7.0 x 5.0 mm²), making it easy to integrate into existing designs.
    - Field Programmable Oscillators: Allows for custom programming via Time Machine II, enabling rapid prototyping and real-time adjustments.
    These features position the SiT1618 as a competitive solution for industrial, automotive, and high-temperature applications.
    Application Case Studies and Usage Recommendations
    Application Example: Medical Video Cameras
    Medical video cameras require precise timing to ensure high-quality image capture without artifacts. The SiT1618’s stability over a wide temperature range (from -40°C to 125°C) makes it ideal for such environments. For optimal performance:
    - Use a pull-up resistor of 10 kΩ or less to stabilize the output enable pin (OE).
    - Ensure proper grounding by connecting a 0.1 µF capacitor between Vdd and GND.
    Application Example: Outdoor Networking Equipment
    Outdoor networking devices face extreme weather conditions. To ensure reliability:
    - Optimize power supply stabilit

SiT1618AA-73-33N-8.192000参数

参数
扩频带宽 -
频率 8.192MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
通用封装 QFN
安装方式 贴片安装

SiT1618AA-73-33N-8.192000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-73-33N-8.192000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-73-33N-8.192000 SiT1618AA-73-33N-8.192000数据手册

SiT1618AA-73-33N-8.192000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693