处理中...

首页  >  产品百科  >  SiT1618AE-71-25N-48.000000

SiT1618AE-71-25N-48.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±20ppm 48MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-71-25N-48.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-71-25N-48.000000

SiT1618AE-71-25N-48.000000概述

    Smart Timing Choice: The SiT1618 Standard Frequency, High-Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator designed by SiTime Corporation. It offers precise timing solutions tailored for demanding industrial, medical, automotive, avionics, and outdoor networking applications. The SiT1618 excels with a wide operating temperature range, exceptional stability, and low power consumption, making it suitable for applications such as industrial sensors, motor servos, and medical imaging systems.
    Technical Parameters
    Below are the key technical specifications of the SiT1618:
    | Parameter | Typical Value | Unit |
    |
    | Output Frequency Range | 7.3728 MHz to 48 MHz | MHz |
    | Frequency Stability | ±20 ppm
    | Operating Temperature | -40°C to 125°C | °C |
    | Supply Voltage | 1.8V to 3.3V | V |
    | Current Consumption | 3.4 mA (1.8V) | mA |
    | LVCMOS/LVTTL Compatible | Yes
    | Output Drive Strength | Programmable
    The SiT1618 supports multiple standard packages (2.0x1.6mm to 7.0x5.0mm), ensuring compatibility across various PCB designs. It meets environmental compliance standards like RoHS, REACH, and AEC-Q100, offering Pb-free, halogen-free, and antimony-free options.
    Product Features and Advantages
    The SiT1618 stands out with several unique features:
    1. Wide Frequency Range: Supports 33 predefined frequencies between 7.3728 MHz and 48 MHz.
    2. Robust Stability: Provides ±20 ppm total frequency stability, ensuring reliability under varying conditions.
    3. Low Power Consumption: Operates efficiently at 3.4 mA typical current draw at 1.8V.
    4. Flexible Configurations: Offers OE/ST/NC configurations for advanced functionality.
    5. Field Programmability: Instant samples available via Time Machine II, allowing real-time customization.
    These advantages make the SiT1618 highly competitive in markets requiring precise timing solutions under harsh environments.
    Application Cases and Usage Recommendations
    The SiT1618 is ideal for applications where reliable timing is critical:
    - Industrial Sensors: Ensure precise timing for sensor data synchronization.
    - Medical Imaging: Stable oscillators enhance image clarity in high-frequency imaging equipment.
    - Automotive Electronics: Handles extreme temperature fluctuations effectively.
    Usage Recommendations:
    - Always connect a capacitor of 0.1µF or higher between Vdd and GND to stabilize power supply.
    - Use a pull-up resistor (10kΩ or lower) on Pin 1 if it is not externally driven.
    Compatibility and Support
    The SiT1618 is compatible with standard LVCMOS/LVTTL interfaces and works seamlessly with common electronic components. SiTime provides comprehensive support including datasheets, application notes, and tools like Time Machine II for field programming.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor frequency stability | Ensure correct loading capacitance (15 pF). |
    | Unexpected power consumption | Verify Vdd within specified limits (1.8V–3.3V). |
    | Inconsistent output during startup | Check OE and ST configurations properly. |
    Conclusion and Recommendation
    The SiT1618 is an outstanding choice for engineers seeking high-stability, low-power, and robust oscillators for industrial and automotive applications. With its extensive configuration options and field-programmability, it offers unparalleled flexibility and performance. We highly recommend the SiT1618 for projects requiring precision timing in challenging environments.
    For more details,

SiT1618AE-71-25N-48.000000参数

参数
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 48MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-71-25N-48.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-71-25N-48.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-71-25N-48.000000 SiT1618AE-71-25N-48.000000数据手册

SiT1618AE-71-25N-48.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235