处理中...

首页  >  产品百科  >  SiT8008AI-13-XXE-31.250000

SiT8008AI-13-XXE-31.250000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±50ppm 31.25MHz
供应商型号: 10A-SIT8008AI-13-XXE-31.250000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-13-XXE-31.250000

SiT8008AI-13-XXE-31.250000概述

    # SiT8008 Low Power Programmable Oscillator Technical Review
    Product Introduction
    The SiT8008 is a highly versatile low-power programmable oscillator designed by SiTime Corporation. It offers precise timing solutions with frequency customization options, making it ideal for a wide range of electronic applications. This oscillator supports a frequency range between 1 MHz and 110 MHz with six decimal places of accuracy, providing high precision in demanding environments. Key applications include consumer electronics like tablets, e-books, and IP cameras, as well as industrial systems such as GPON/EPON networks, solid-state drives (SSDs), and various high-speed serial protocols including USB, SATA, and Ethernet.
    Main Features:
    - Wide Frequency Range: Adjustable frequencies from 1 MHz to 110 MHz.
    - Temperature Range: Operates in extended commercial (-20°C to 70°C) and industrial (-40°C to 85°C) conditions.
    - Stability: ±20 PPM frequency stability ensures reliability under varying conditions.
    - Low Power Consumption: Typical current consumption is 3.6 mA, optimizing battery life in portable devices.
    - Programmable Drive Strength: Customizable output to improve EMI performance and drive large capacitive loads.
    - LVCMOS/HCMOS Compatibility: Ensures seamless integration into existing circuits.
    - Industry-Standard Packages: Available in multiple sizes for flexibility in PCB design.
    - Field Programmability: Supports custom programming via Time Machine II tools for rapid prototyping.
    Technical Parameters
    Below are the extracted technical specifications from the datasheet:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Units |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -20 +20 | ppm |
    | Supply Voltage | 1.62 3.63 | V |
    | Current Consumption 3.6 | 4.5 | mA (no load)|
    | Standby Current 0.6 | 1.3 | μA |
    | Startup Time 5 | ms |
    | Jitter (RMS Phase) 0.5 | 2 | ps |
    Product Characteristics and Advantages
    The SiT8008 stands out due to several unique features:
    1. Precision Frequency Tuning: The ability to set frequencies with six decimal places allows engineers to tailor oscillators specifically to their application requirements.
    2. Advanced Programmability: Users can adjust drive strength and enable/disable functions to optimize EMI performance and power efficiency.
    3. Broad Environmental Tolerance: With industrial-grade support down to -40°C, it is suitable for harsh environments.
    4. Compact Design: Multiple package sizes cater to space-constrained designs, enhancing its versatility.
    Its combination of flexibility, performance, and cost-effectiveness makes the SiT8008 a competitive choice in today’s market.
    Application Cases and Usage Recommendations
    Example Applications:
    - Consumer Electronics: Tablets, e-books, and SSD controllers rely on the SiT8008 for reliable timing signals.
    - Networking Equipment: Ideal for Ethernet-based systems requiring high-speed synchronization.
    - Automotive Systems: Suitable for infotainment units where stable timing is crucial.
    Usage Tips:
    1. Ensure proper decoupling capacitors (≥0.1 µF) between VDD and GND to minimize power noise.
    2. Use pull-up resistors (<10 kΩ) when operating in high-noise environments to stabilize OE/ST pins.
    3. Optimize the drive strength based on load capacitance and required rise/fall times to achieve optimal jitter characteristics.
    Compatibility and Support
    The SiT8008 is

SiT8008AI-13-XXE-31.250000参数

参数
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 31.25MHz

SiT8008AI-13-XXE-31.250000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-13-XXE-31.250000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-13-XXE-31.250000 SiT8008AI-13-XXE-31.250000数据手册

SiT8008AI-13-XXE-31.250000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693