处理中...

首页  >  产品百科  >  SiT1618AA-23-25S-16.000000

SiT1618AA-23-25S-16.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±50ppm 16MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-23-25S-16.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-23-25S-16.000000

SiT1618AA-23-25S-16.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, programmable oscillator designed for demanding industrial, medical, automotive, and avionics applications. It offers a wide range of standard frequencies from 7.3728 MHz to 48 MHz, making it suitable for a variety of embedded systems where precision timing is critical. With its robust construction and high temperature compatibility, the SiT1618 ensures reliable operation across a broad temperature spectrum (-40°C to 125°C). Key applications include industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Technical Parameters
    General Specifications:
    - Frequency Range: 7.3728 MHz to 48 MHz (33 standard frequencies supported)
    - Voltage Supply: 1.8V to 3.3V
    - Operating Temperature: -40°C to 125°C
    - Total Frequency Stability: ±20 ppm (inclusive of initial tolerance, aging, and environmental variations)
    Power Consumption:
    - Typical Current Consumption: 3.4 mA at 1.8V
    - Standby Current: 0.6 µA to 3.5 µA (Vdd = 1.8V to 3.3V)
    Output Characteristics:
    - LVCMOS/LVTTL Compatible
    - Duty Cycle: 45% to 55%
    - Output High Voltage (VOH): ≥90% of Vdd
    - Output Low Voltage (VOL): ≤10% of Vdd
    - Rise/Fall Time: 1.0 ns to 3.0 ns (dependent on Vdd and output load)
    Package Options:
    - Industry Standard Packages: 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², 7.0 x 5.0 mm²
    Product Features and Advantages
    The SiT1618 stands out due to its programmable drive strength, enabling users to fine-tune rise/fall times to suit specific application needs. This flexibility aids in reducing electromagnetic interference (EMI) and improving jitter performance. Other notable advantages include:
    - Wide Operating Temperature Range: Ensures stable performance under harsh conditions.
    - Low Power Consumption: Critical for battery-operated devices.
    - Field Programmability: Allows custom configurations via Time Machine II.
    - RoHS Compliant: Environmentally friendly materials ensure compliance with global standards.
    Application Cases and Usage Suggestions
    The SiT1618 is ideally suited for applications requiring high reliability and precise timing. For instance:
    - Medical Imaging Equipment: Ensures consistent performance in imaging devices.
    - Automotive Systems: Provides accurate timing signals in engine management and infotainment systems.

    Usage Tips:
    - Use a pull-up resistor (≤10 kΩ) when leaving Pin 1 floating.
    - Ensure a decoupling capacitor (≥0.1 µF) is placed between Vdd and GND for optimal performance.
    Compatibility and Support
    The SiT1618 is fully compatible with common LVCMOS/LVTTL interfaces and adheres to industry standards. SiTime offers comprehensive technical support, including field programming services via the Time Machine II tool, ensuring seamless integration into new designs.
    Common Issues and Solutions
    | Issue | Solution |

    | Oscillator fails to start| Verify correct Vdd and GND connections; check load capacitance. |
    | High jitter | Adjust drive strength settings based on load requirements. |
    | Power consumption too high | Review system design to optimize current draw. |
    Conclusion and Recommendation
    The SiT1618 is an excellent choice for designers seeking high precision, robustness, and versatility in their timing solutions. Its ability to handle extreme temperatures, combined with low power consumption and customizable drive strength, makes it ideal for a wide array of industrial and automotive applications. We highly recommend the SiT1618 for projects where reliability and accuracy are paramount.
    For more information, visit [SiTime's official website](http://www.sitime.com).

SiT1618AA-23-25S-16.000000参数

参数
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 16MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AA-23-25S-16.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-23-25S-16.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-23-25S-16.000000 SiT1618AA-23-25S-16.000000数据手册

SiT1618AA-23-25S-16.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693