处理中...

首页  >  产品百科  >  SiT8008AI-31-XXS-25.000625

SiT8008AI-31-XXS-25.000625

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±20ppm 25.000626MHz
供应商型号: 10A-SIT8008AI-31-XXS-25.000625
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-31-XXS-25.000625

SiT8008AI-31-XXS-25.000625概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Review
    Product Introduction
    The SiT8008, manufactured by SiTime Corporation, is a highly versatile and programmable oscillator designed for various high-performance applications. This low-power device offers flexibility in frequency generation, supporting any frequency between 1 MHz and 110 MHz with up to six decimal place accuracy. The SiT8008 finds applications in sectors such as consumer electronics, storage solutions, and networking, including Digital Still Cameras (DSC), Digital Video Cameras (DVC), Solid State Drives (SSD), and Ethernet-based communication systems.
    Technical Parameters
    The SiT8008 boasts excellent technical specifications tailored for demanding environments:
    - Frequency Range: From 1 MHz to 110 MHz.
    - Frequency Stability: Ranges from ±20 PPM to ±50 PPM, ensuring precise timing under varying conditions.
    - Operating Temperature Range: -40°C to 85°C (industrial grade).
    - Supply Voltage: Operates effectively across a broad range (1.62V to 3.63V).
    - Power Consumption: Typical current draw is 3.6 mA at 20 MHz, 2.5V, making it energy-efficient for portable and battery-operated devices.
    - Output Compatibility: Supports LVCMOS/HCMOS output standards.
    - Package Options: Available in multiple standard sizes (e.g., 2.0 x 1.6 mm, 2.5 x 2.0 mm).
    Unique Features and Advantages
    The SiT8008 excels with several unique features:
    - Programmable Drive Strength: Users can adjust the output drive strength to manage jitter, reduce EMI, or accommodate larger capacitive loads.
    - Instant Sampling Capabilities: Supports field programming via Time Machine II, allowing rapid prototyping and customization.
    - Compliance: Fully compliant with industry standards like RoHS and REACH.
    Application Scenarios and Usage Tips
    The SiT8008 is ideal for use in high-speed serial protocols like USB, SATA, and Ethernet. Its low jitter characteristics make it suitable for environments requiring stringent timing precision. To optimize performance:
    - Use a pull-up resistor (<10 kΩ) between the OE/ST pin and Vdd in noisy environments.
    - Ensure proper grounding with a 0.1 µF capacitor between Vdd and GND.
    Compatibility and Support
    The SiT8008 is fully compatible with industry-standard packages and interfaces, ensuring seamless integration into existing designs. SiTime provides robust support through documentation, application notes, and field programming tools, facilitating smooth adoption and deployment.
    Common Issues and Solutions
    Common user challenges include:
    - Glitches During Startup: Addressed by SiT8008's design which ensures no runt pulses or glitches.
    - Optimizing Jitter Levels: Adjustable drive strength helps tailor jitter reduction to specific needs.
    Conclusion and Recommendation
    The SiT8008 Low Power Programmable Oscillator stands out due to its combination of flexibility, precision, and compatibility. It is particularly recommended for applications requiring customizable timing solutions under diverse environmental conditions. Its ease of integration, coupled with superior technical specifications, makes it an excellent choice for modern electronic designs.
    Final Verdict: Highly recommended for developers seeking reliable, adaptable timing solutions.

SiT8008AI-31-XXS-25.000625参数

参数
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 25.000626MHz

SiT8008AI-31-XXS-25.000625厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-31-XXS-25.000625数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-31-XXS-25.000625 SiT8008AI-31-XXS-25.000625数据手册

SiT8008AI-31-XXS-25.000625封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693